Infineon Technologies AG Single FETs, MOSFETs IRLU8721-701PBF

Description
N-Channel 30V 65A (Tc) 65W (Tc) Surface Mount I-PAK (LF701)
Request a Quote Datasheet
Description
N-Channel 30V 65A (Tc) 65W (Tc) Surface Mount I-PAK (LF701)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRLU8721-701PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLU8721-701PBF-ND
Single FETs, MOSFETs IRLU8721-701PBF-ND
N-Channel 30V 65A (Tc) 65W (Tc) Surface Mount I-PAK (LF701)

N-Channel 30V 65A (Tc) 65W (Tc) Surface Mount I-PAK (LF701)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLU8721-701PBF - 777124-IRLU8721-701PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLU8721-701PBF
777124-IRLU8721-701PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLU8721-701PBF 777124-IRLU8721-701PBF
Manufacturer: Infineon Technologies Win Source Part Number: 777124-IRLU8721-701P BF Series: HEXFET Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-251-3 Short Leads, IPak, TO-251AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 65A (Tc) Part Status: Obsolete(EOL) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: I-Pak Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2.35V @ 25μA Gate Charge (Qg) (Maximum) @ Vgs: 13nC @ 4.5V Input Capacitance (Ciss) (Maximum) @ Vds: 1030pF @ 15V Vgs (Maximum): ±20V Power Dissipation (Maximum): 65W (Tc) Rds On (Maximum) @ Id, Vgs: 8.4 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 777124-IRLU8721-701PBF
Series: HEXFET
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-251-3 Short Leads, IPak, TO-251AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 65A (Tc)
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: I-Pak
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2.35V @ 25μA
Gate Charge (Qg) (Maximum) @ Vgs: 13nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 1030pF @ 15V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 65W (Tc)
Rds On (Maximum) @ Id, Vgs: 8.4 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 65A MOSFET Transistor
278-IRLU8721-701PBF
30V 65A MOSFET Transistor 278-IRLU8721-701PBF
MOSFET N-CH 30V 65A I-PAK Product overview: IRLU8721-701PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 65A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLU8721-701PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 65A I-PAK Product overview: IRLU8721-701PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 65A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLU8721-701PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLU8721-701PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLU8721-701PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLU8721-701PBF
MOSFET N-CH 30V 65A I-PAK

MOSFET N-CH 30V 65A I-PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRLU8721-701PBF-ND 777124-IRLU8721-701PBF 278-IRLU8721-701PBF IRLU8721-701PBF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLU8721-701PBF 30V 65A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products