Vishay Precision Group Single FETs, MOSFETs IRLR024TRPBF

Description
N-Channel 60V 14A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak
Request a Quote Datasheet
Description
N-Channel 60V 14A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRLR024TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLR024TRPBFDKR-ND
Single FETs, MOSFETs IRLR024TRPBFDKR-ND
N-Channel 60V 14A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

N-Channel 60V 14A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRLR024TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLR024TRPBFCT-ND
Single FETs, MOSFETs IRLR024TRPBFCT-ND
N-Channel 60V 14A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

N-Channel 60V 14A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRLR024TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLR024TRPBFTR-ND
Single FETs, MOSFETs IRLR024TRPBFTR-ND
N-Channel 60V 14A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

N-Channel 60V 14A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Singapore, Singapore
N-Channel SMD 60V 14A MOSFET Transistor
278-IRLR024TRPBF
N-Channel SMD 60V 14A MOSFET Transistor 278-IRLR024TRPBF
N-Channel MOSFET, 60V, 14A, 100mR, DPAK, Surface Mount Product overview: IRLR024TRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 60V, 14A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR024TRPBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 60V, 14A, 100mR, DPAK, Surface Mount Product overview: IRLR024TRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 60V, 14A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR024TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR024TRPBF - 069734-IRLR024TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR024TRPBF
069734-IRLR024TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR024TRPBF 069734-IRLR024TRPBF
Manufacturer: Vishay Win Source Part Number: 069734-IRLR024TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 42W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 14A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 18nC @ 5V Max Input Capacitance: 870pF @ 25V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 100 mOhm @ 8.4A, 5V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 069734-IRLR024TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 42W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 14A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 18nC @ 5V
Max Input Capacitance: 870pF @ 25V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 100 mOhm @ 8.4A, 5V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLR024TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLR024TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLR024TRPBF
MOSFET N-CH 60V 14A DPAK

MOSFET N-CH 60V 14A DPAK

Supplier's Site
MOSFET N-CH 60V 14A DPAK - 880-IRLR024TRPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 60V 14A DPAK
880-IRLR024TRPBF
MOSFET N-CH 60V 14A DPAK 880-IRLR024TRPBF
MOSFET N-CH 60V 14A DPAK

MOSFET N-CH 60V 14A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET RECOMMENDED ALT 844-IRLR024TR

MOSFET RECOMMENDED ALT 844-IRLR024TR

Buy Now Datasheet
Mosfet, N Ch, 60V, 14A, To-252-3; Channel Type Vishay - 05W6879 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 60V, 14A, To-252-3; Channel Type Vishay
05W6879
Mosfet, N Ch, 60V, 14A, To-252-3; Channel Type Vishay 05W6879
MOSFET, N CH, 60V, 14A, TO-252-3; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:14A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

MOSFET, N CH, 60V, 14A, TO-252-3; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:14A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 60V, 14A, D-Pak, Full Reel; Channel Type Vishay - 31K2372 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 14A, D-Pak, Full Reel; Channel Type Vishay
31K2372
N Channel Mosfet, 60V, 14A, D-Pak, Full Reel; Channel Type Vishay 31K2372
N CHANNEL MOSFET, 60V, 14A, D-PAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:14A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 14A, D-PAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:14A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRLR024TRPBFDKR-ND 278-IRLR024TRPBF 069734-IRLR024TRPBF IRLR024TRPBF 880-IRLR024TRPBF IRLR024TRPBF 05W6879 31K2372
Product Name Single FETs, MOSFETs N-Channel SMD 60V 14A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR024TRPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 60V 14A DPAK MOSFET Mosfet, N Ch, 60V, 14A, To-252-3; Channel Type Vishay N Channel Mosfet, 60V, 14A, D-Pak, Full Reel; Channel Type Vishay
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-Pak 18 nC @ 5 V TO-3 TO-3
PD 42000 milliwatts 2500 to 42000 milliwatts 2500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

55V 75A MOSFET Transistor - 278-AUIRF3205ZS - ERSAELECTRONICS PTE. LTD.
Specs
PD 170000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
6 suppliers