Vishay Precision Group N-Channel 60V 10A MOSFET Transistor IRLZ14SPBF

Description
N-Channel MOSFET, 60V, 10A, 200mR Rds On, TO-263 Product overview: IRLZ14SPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRLZ14SPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel MOSFET, 60V, 10A, 200mR Rds On, TO-263 Product overview: IRLZ14SPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRLZ14SPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 60V 10A MOSFET Transistor
2088-IRLZ14SPBF
N-Channel 60V 10A MOSFET Transistor 2088-IRLZ14SPBF
N-Channel MOSFET, 60V, 10A, 200mR Rds On, TO-263 Product overview: IRLZ14SPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRLZ14SPBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 60V, 10A, 200mR Rds On, TO-263 Product overview: IRLZ14SPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRLZ14SPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLZ14SPBF - 017816-IRLZ14SPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLZ14SPBF
017816-IRLZ14SPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLZ14SPBF 017816-IRLZ14SPBF
Manufacturer: Vishay Win Source Part Number: 017816-IRLZ14SPBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.7W (Ta), 43W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 10A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 8.4nC @ 5V Max Input Capacitance: 400pF @ 25V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 200 mOhm @ 6A, 5V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Vishay
Win Source Part Number: 017816-IRLZ14SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.7W (Ta), 43W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 10A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 8.4nC @ 5V
Max Input Capacitance: 400pF @ 25V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 200 mOhm @ 6A, 5V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Single FETs, MOSFETs - IRLZ14SPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLZ14SPBF-ND
Single FETs, MOSFETs IRLZ14SPBF-ND
N-Channel 60V 10A (Tc) 3.7W (Ta), 43W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 60V 10A (Tc) 3.7W (Ta), 43W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
MOSFETs - 1808716 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1808716
MOSFETs 1808716
N channel ;VBRDSS 60 V; RDSon 200 mOhm

N channel ;VBRDSS 60 V; RDSon 200 mOhm

Supplier's Site
MOSFETs - 1808364 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1808364
MOSFETs 1808364
N channel ;VBRDSS 60 V; RDSon 200 mOhm

N channel ;VBRDSS 60 V; RDSon 200 mOhm

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 60V HEXFET MOSFET

MOSFET N-CH 60V HEXFET MOSFET

Buy Now Datasheet
60V 10A 43W 200mΩ@5V,6A 2V@250uA N Channel TO-263-2 MOSFETs ROHS - 17930-IRLZ14SPBF - Utmel Electronic Limited
Hong Kong, China
60V 10A 43W 200mΩ@5V,6A 2V@250uA N Channel TO-263-2 MOSFETs ROHS
17930-IRLZ14SPBF
60V 10A 43W 200mΩ@5V,6A 2V@250uA N Channel TO-263-2 MOSFETs ROHS 17930-IRLZ14SPBF
60V 10A 43W 200mΩ@5V,6A 2V@250uA N Channel TO-263-2 MOSFETs ROHS

60V 10A 43W 200mΩ@5V,6A 2V@250uA N Channel TO-263-2 MOSFETs ROHS

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLZ14SPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLZ14SPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLZ14SPBF
MOSFET N-CH 60V 10A D2PAK

MOSFET N-CH 60V 10A D2PAK

Supplier's Site
N Channel Mosfet, 60V, 7.2A, D2-Pak; Channel Type Vishay - 19M4380 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 7.2A, D2-Pak; Channel Type Vishay
19M4380
N Channel Mosfet, 60V, 7.2A, D2-Pak; Channel Type Vishay 19M4380
N CHANNEL MOSFET, 60V, 7.2A, D2-PAK; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:7.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 7.2A, D2-PAK; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:7.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-IRLZ14SPBF 017816-IRLZ14SPBF IRLZ14SPBF-ND 1808716 IRLZ14SPBF 17930-IRLZ14SPBF IRLZ14SPBF 19M4380
Product Name N-Channel 60V 10A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLZ14SPBF Single FETs, MOSFETs MOSFETs MOSFET 60V 10A 43W 200mΩ@5V,6A 2V@250uA N Channel TO-263-2 MOSFETs ROHS Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 60V, 7.2A, D2-Pak; Channel Type Vishay
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
PD 3700 milliwatts 3700 to 43000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data