Infineon Technologies AG 30V 160A MOSFET Transistor IRLU8743PBF

Description
MOSFET N-CH 30V 160A IPAK Product overview: IRLU8743PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 160A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 160A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLU8743PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 160A IPAK Product overview: IRLU8743PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 160A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 160A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLU8743PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 160A MOSFET Transistor
278-IRLU8743PBF
30V 160A MOSFET Transistor 278-IRLU8743PBF
MOSFET N-CH 30V 160A IPAK Product overview: IRLU8743PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 160A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 160A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLU8743PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 160A IPAK Product overview: IRLU8743PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 160A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 160A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLU8743PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLU8743PBF - 205495-IRLU8743PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLU8743PBF
205495-IRLU8743PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLU8743PBF 205495-IRLU8743PBF
Manufacturer: Infineon Technologies Win Source Part Number: 205495-IRLU8743PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 135W (Tc) Family Name: IRLU8743 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: IPAK (TO-251) Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 160A (Tc) Gate-Source Threshold Voltage: 2.35V @ 100μA Max Gate Charge: 59nC @ 4.5V Max Input Capacitance: 4880pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.1 mOhm @ 25A, 10V Alternative Parts (Cross-Reference): STU150N3LLH6; AOI538; STU75N3LLH6; STU85N3LH5; Introduction Date: August 15, 2007 ECCN: EAR99 Country of Origin: China, Mexico Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 205495-IRLU8743PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 135W (Tc)
Family Name: IRLU8743
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: IPAK (TO-251)
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 160A (Tc)
Gate-Source Threshold Voltage: 2.35V @ 100μA
Max Gate Charge: 59nC @ 4.5V
Max Input Capacitance: 4880pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.1 mOhm @ 25A, 10V
Alternative Parts (Cross-Reference): STU150N3LLH6; AOI538; STU75N3LLH6; STU85N3LH5;
Introduction Date: August 15, 2007
ECCN: EAR99
Country of Origin: China, Mexico
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRLU8743PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLU8743PBF-ND
Single FETs, MOSFETs IRLU8743PBF-ND
N-Channel 30V 160A (Tc) 135W (Tc) Through Hole IPAK (TO-251AA)

N-Channel 30V 160A (Tc) 135W (Tc) Through Hole IPAK (TO-251AA)

Buy Now Datasheet
Single FETs, MOSFETs - IRLU8743PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRLU8743PBF
Single FETs, MOSFETs IRLU8743PBF
MOSFET N-CH 30V 160A IPAK

MOSFET N-CH 30V 160A IPAK

Supplier's Site Datasheet
Single FETs, MOSFETs - IRLU8743PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRLU8743PBF
Single FETs, MOSFETs IRLU8743PBF
IRLU8743 - 12V-300V N-CHANNEL PO

IRLU8743 - 12V-300V N-CHANNEL PO

Supplier's Site Datasheet
Mosfet, N-Ch, 30V, To-251Aa-3; Transistor Polarity Infineon - 39AH8962 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, To-251Aa-3; Transistor Polarity Infineon
39AH8962
Mosfet, N-Ch, 30V, To-251Aa-3; Transistor Polarity Infineon 39AH8962
MOSFET, N-CH, 30V, TO-251AA-3; Transistor Polarity:N Channel; Continuous Drain Current Id:160A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0024ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.9V; Power RoHS Compliant: Yes

MOSFET, N-CH, 30V, TO-251AA-3; Transistor Polarity:N Channel; Continuous Drain Current Id:160A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0024ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.9V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLU8743PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLU8743PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLU8743PBF
MOSFET N-CH 30V 160A IPAK

MOSFET N-CH 30V 160A IPAK

Supplier's Site
MOSFET N-CH 30V 160A I-PAK - 376-IRLU8743PBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 160A I-PAK
376-IRLU8743PBF
MOSFET N-CH 30V 160A I-PAK 376-IRLU8743PBF
MOSFET N-CH 30V 160A I-PAK

MOSFET N-CH 30V 160A I-PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 30V 160A 39nC 3.1mOhm Qg log lvl

MOSFET MOSFT 30V 160A 39nC 3.1mOhm Qg log lvl

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRLU8743PBF 205495-IRLU8743PBF IRLU8743PBF-ND IRLU8743PBF 39AH8962 IRLU8743PBF 376-IRLU8743PBF IRLU8743PBF
Product Name 30V 160A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLU8743PBF Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 30V, To-251Aa-3; Transistor Polarity Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 30V 160A I-PAK MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 30 volts 30 volts 30 volts 30 volts
PD 135 milliwatts 135000 milliwatts 135000 milliwatts 135000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKW50N65RF5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ4SC075009K4S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-4
Packing Method Tube; Tube
View Details