N-Channel 55V 30A (Tc) 120W (Tc) Through Hole IPAK (TO-251AA)
Manufacturer: Infineon Technologies
Win Source Part Number: 1047684-IRLU3915PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 120W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: IPAK (TO-251)
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 30A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 92nC @ 10V
Max Input Capacitance: 1870pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 14 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 55V 30A IPAK Product overview: IRLU3915PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLU3915PBF can be used for catalog matching and distributor lookup.
MOSFET, 55V, 61A, 14 MOHM, 61 NC QG, LOGIC LEVEL, I-PAK
MOSFET N-CH 55V 30A IPAK
MOSFET Transistor, N Channel, 30 A, 55 V, 14 mohm, 10 V, 3 V RoHS Compliant: Yes
MOSFET MOSFT 55V 61A 14mOhm 61nC Log Lvl
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRLU3915PBF-ND | 1047684-IRLU3915PBF | 278-IRLU3915PBF | 70018577 | IRLU3915PBF | 38K3024 | IRLU3915PBF |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLU3915PBF | 55V 30A MOSFET Transistor | MOSFET, 55V, 61A, 14 MOHM, 61 NC QG, LOGIC LEVEL, I-PAK | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet Transistor, N Channel, 30 A, 55 V, 14 Mohm, 10 V, 3 V Rohs Compliant Infineon | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | ||||
| Package Type | TO-251-3 Short Leads, IPAK, TO-251AA | SOT3; IPAK (TO-251) | Tube | TO-251-3 Short Leads, IPak, TO-251AA | TO-3 | ||
| V(BR)DSS | 55 volts |