Manufacturer: Vishay
Win Source Part Number: 017785-IRLR014TRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 7.7A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 8.4nC @ 5V
Max Input Capacitance: 400pF @ 25V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 200 mOhm @ 4.6A, 5V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
N-Channel 60V 7.7A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak
MOSFET N-CH 60V 7.7A 200mR DPAK SMT T/R Product overview: IRLR014TRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 7.7A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 7.7A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR014TRLPBF can be used for catalog matching and distributor lookup.
MOSFET N-CH 60V 7.7A DPAK
MOSFET RECOMMENDED ALT 844-IRLR014TRL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 017785-IRLR014TRLPBF | IRLR014TRLPBF-ND | 278-IRLR014TRLPBF | IRLR014TRLPBF | IRLR014TRLPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR014TRLPBF | Single FETs, MOSFETs | 60V 7.7A DPAK MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | ||
| V(BR)DSS | 60 volts | ||||
| PD | 2500 to 25000 milliwatts | 25000 milliwatts |