Infineon Technologies AG 30V 760MA SOT23 MOSFET Transistor IRLML5103TRPBF

Description
MOSFET P-CH 30V 760MA SOT23 Product overview: IRLML5103TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 760MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 760MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLML5103TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 30V 760MA SOT23 Product overview: IRLML5103TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 760MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 760MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLML5103TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 760MA SOT23 MOSFET Transistor
278-IRLML5103TRPBF
30V 760MA SOT23 MOSFET Transistor 278-IRLML5103TRPBF
MOSFET P-CH 30V 760MA SOT23 Product overview: IRLML5103TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 760MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 760MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLML5103TRPBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 760MA SOT23 Product overview: IRLML5103TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 760MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 760MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLML5103TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML5103TRPBF - 017769-IRLML5103TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML5103TRPBF
017769-IRLML5103TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML5103TRPBF 017769-IRLML5103TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017769-IRLML5103TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 540mW (Ta) Family Name: IRLML5103 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Micro3/SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 760mA (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 5.1nC @ 10V Max Input Capacitance: 75pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 600 mOhm @ 600mA, 10V Alternative Parts (Cross-Reference): CPH3318-TL-E; 2SJ502; UZXM61P03FTA; 2SJ486; Introduction Date: August 26, 1997 ECCN: EAR99 Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Portable Devices, Computers & Computer Peripherals, Industrial

Manufacturer: Infineon Technologies
Win Source Part Number: 017769-IRLML5103TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 540mW (Ta)
Family Name: IRLML5103
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Micro3/SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 760mA (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 5.1nC @ 10V
Max Input Capacitance: 75pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 600 mOhm @ 600mA, 10V
Alternative Parts (Cross-Reference): CPH3318-TL-E; 2SJ502; UZXM61P03FTA; 2SJ486;
Introduction Date: August 26, 1997
ECCN: EAR99
Country of Origin: China, Philippines, Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Portable Devices, Computers & Computer Peripherals, Industrial

Buy Now Datasheet
Single FETs, MOSFETs - IRLML5103PBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLML5103PBFTR-ND
Single FETs, MOSFETs IRLML5103PBFTR-ND
P-Channel 30V 760mA (Ta) 540mW (Ta) Surface Mount Micro3™/SOT-23

P-Channel 30V 760mA (Ta) 540mW (Ta) Surface Mount Micro3™/SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - IRLML5103PBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLML5103PBFCT-ND
Single FETs, MOSFETs IRLML5103PBFCT-ND
P-Channel 30V 760mA (Ta) 540mW (Ta) Surface Mount Micro3™/SOT-23

P-Channel 30V 760mA (Ta) 540mW (Ta) Surface Mount Micro3™/SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - IRLML5103PBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLML5103PBFDKR-ND
Single FETs, MOSFETs IRLML5103PBFDKR-ND
P-Channel 30V 760mA (Ta) 540mW (Ta) Surface Mount Micro3™/SOT-23

P-Channel 30V 760mA (Ta) 540mW (Ta) Surface Mount Micro3™/SOT-23

Buy Now Datasheet
 - IRLML5103TRPBF - Rochester Electronics
Newburyport, MA, United States
IRLML5103TRPBF - SMALL SIGNAL MOSFETS

IRLML5103TRPBF - SMALL SIGNAL MOSFETS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLML5103TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLML5103TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLML5103TRPBF
MOSFET P-CH 30V 760MA SOT23

MOSFET P-CH 30V 760MA SOT23

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT P-Ch -0.61A 600mOhm 3.4nC LogLvl

MOSFET MOSFT P-Ch -0.61A 600mOhm 3.4nC LogLvl

Buy Now Datasheet
P Channel Mosfet, -30V, 760Ma, Sot-23; Channel Type Infineon - 63J7612 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -30V, 760Ma, Sot-23; Channel Type Infineon
63J7612
P Channel Mosfet, -30V, 760Ma, Sot-23; Channel Type Infineon 63J7612
P CHANNEL MOSFET, -30V, 760mA, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:760mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

P CHANNEL MOSFET, -30V, 760mA, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:760mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site
MOSFET, Power;P-Ch;VDSS -30V;RDS(ON) 0.6Ohm;ID -0.76A;Micro3;PD 540mW;VGS +/-20V - 70017106 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;P-Ch;VDSS -30V;RDS(ON) 0.6Ohm;ID -0.76A;Micro3;PD 540mW;VGS +/-20V
70017106
MOSFET, Power;P-Ch;VDSS -30V;RDS(ON) 0.6Ohm;ID -0.76A;Micro3;PD 540mW;VGS +/-20V 70017106
MOSFET, Power;P-Ch;VDSS -30V;RDS(ON) 0.6Ohm;ID -0.76A;Micro3;PD 540mW;VGS +/-20V

MOSFET, Power;P-Ch;VDSS -30V;RDS(ON) 0.6Ohm;ID -0.76A;Micro3;PD 540mW;VGS +/-20V

Supplier's Site
Single FETs, MOSFETs - IRLML5103TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRLML5103TRPBF
Single FETs, MOSFETs IRLML5103TRPBF
MOSFET P-CH 30V 760MA SOT23

MOSFET P-CH 30V 760MA SOT23

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRLML5103TRPBF
Triode/MOS Tube/Transistor >> MOSFETs IRLML5103TRPBF
30V 760mA 600mΩ@10V,600mA 540mW 1V@250uA P Channel SOT-23 MOSFETs ROHS

30V 760mA 600mΩ@10V,600mA 540mW 1V@250uA P Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF MOSFET Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRLML5103TRPBF 017769-IRLML5103TRPBF IRLML5103PBFTR-ND IRLML5103TRPBF IRLML5103TRPBF IRLML5103TRPBF 63J7612 70017106 IRLML5103TRPBF IRLML5103TRPBF
Product Name 30V 760MA SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML5103TRPBF Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET P Channel Mosfet, -30V, 760Ma, Sot-23; Channel Type Infineon MOSFET, Power;P-Ch;VDSS -30V;RDS(ON) 0.6Ohm;ID -0.76A;Micro3;PD 540mW;VGS +/-20V Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts -30 volts 30 volts 30 volts
Transconductance 4.40E-4 kS 4.40E-4 kS
PD 540 milliwatts 540 milliwatts 540 milliwatts 540 milliwatts 540 milliwatts
Unlock Full Specs
to access all available technical data