Infineon Technologies AG 30V 8.7A 19A MOSFET Transistor IRLHS6342TRPBF

Description
MOSFET N-CH 30V 8.7A/19A 6PQFN Product overview: IRLHS6342TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.7A, 19A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.7A, 19A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLHS6342TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 8.7A/19A 6PQFN Product overview: IRLHS6342TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.7A, 19A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.7A, 19A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLHS6342TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 8.7A 19A MOSFET Transistor
278-IRLHS6342TRPBF
30V 8.7A 19A MOSFET Transistor 278-IRLHS6342TRPBF
MOSFET N-CH 30V 8.7A/19A 6PQFN Product overview: IRLHS6342TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.7A, 19A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.7A, 19A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLHS6342TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 8.7A/19A 6PQFN Product overview: IRLHS6342TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.7A, 19A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.7A, 19A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLHS6342TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLHS6342TRPBF - 1047547-IRLHS6342TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLHS6342TRPBF
1047547-IRLHS6342TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLHS6342TRPBF 1047547-IRLHS6342TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1047547-IRLHS6342TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-PQFN (2x2) Dimension: 6-PowerVDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 8.7A (Ta), 19A (Tc) Gate-Source Threshold Voltage: 1.1V @ 10μA Max Gate Charge: 11nC @ 4.5V Max Input Capacitance: 1019pF @ 25V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 15.5 mOhm @ 8.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1047547-IRLHS6342TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-PQFN (2x2)
Dimension: 6-PowerVDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 8.7A (Ta), 19A (Tc)
Gate-Source Threshold Voltage: 1.1V @ 10μA
Max Gate Charge: 11nC @ 4.5V
Max Input Capacitance: 1019pF @ 25V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 15.5 mOhm @ 8.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - IRLHS6342TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLHS6342TRPBFDKR-ND
Single FETs, MOSFETs IRLHS6342TRPBFDKR-ND
N-Channel 30V 8.7A (Ta), 19A (Tc) 2.1W (Ta) Surface Mount 6-PQFN (2x2)

N-Channel 30V 8.7A (Ta), 19A (Tc) 2.1W (Ta) Surface Mount 6-PQFN (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - IRLHS6342TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLHS6342TRPBFCT-ND
Single FETs, MOSFETs IRLHS6342TRPBFCT-ND
N-Channel 30V 8.7A (Ta), 19A (Tc) 2.1W (Ta) Surface Mount 6-PQFN (2x2)

N-Channel 30V 8.7A (Ta), 19A (Tc) 2.1W (Ta) Surface Mount 6-PQFN (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - IRLHS6342TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLHS6342TRPBFTR-ND
Single FETs, MOSFETs IRLHS6342TRPBFTR-ND
N-Channel 30V 8.7A (Ta), 19A (Tc) 2.1W (Ta) Surface Mount 6-PQFN (2x2)

N-Channel 30V 8.7A (Ta), 19A (Tc) 2.1W (Ta) Surface Mount 6-PQFN (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - IRLHS6342TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRLHS6342TRPBF
Single FETs, MOSFETs IRLHS6342TRPBF
MOSFET N-CH 30V 8.7A/19A 6PQFN

MOSFET N-CH 30V 8.7A/19A 6PQFN

Supplier's Site Datasheet
N Channel Mosfet, 30V, 8.7A, 6-Pqfn; Transistor Polarity Infineon - 25T5527 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 8.7A, 6-Pqfn; Transistor Polarity Infineon
25T5527
N Channel Mosfet, 30V, 8.7A, 6-Pqfn; Transistor Polarity Infineon 25T5527
N CHANNEL MOSFET, 30V, 8.7A, 6-PQFN; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:8.7A; On Resistance Rds(on):0.012ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:4.5V RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 8.7A, 6-PQFN; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:8.7A; On Resistance Rds(on):0.012ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:4.5V RoHS Compliant: Yes

Supplier's Site
Mosfet,n Ch,30V,8.7A,pqfn22; Transistor Polarity Infineon - 27T9966 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet,n Ch,30V,8.7A,pqfn22; Transistor Polarity Infineon
27T9966
Mosfet,n Ch,30V,8.7A,pqfn22; Transistor Polarity Infineon 27T9966
MOSFET,N CH,30V,8.7A,PQFN22; Transistor Polarity:N Channel; Continuous Drain Current Id:8.7A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.012ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs Typ:1.1V; Power RoHS Compliant: Yes

MOSFET,N CH,30V,8.7A,PQFN22; Transistor Polarity:N Channel; Continuous Drain Current Id:8.7A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.012ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs Typ:1.1V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V 1 N-CH HEXFET 15.5mOhms 11nC

MOSFET 30V 1 N-CH HEXFET 15.5mOhms 11nC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLHS6342TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLHS6342TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLHS6342TRPBF
MOSFET N-CH 30V 8.7A/19A 6PQFN

MOSFET N-CH 30V 8.7A/19A 6PQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRLHS6342TRPBF 1047547-IRLHS6342TRPBF IRLHS6342TRPBFDKR-ND IRLHS6342TRPBF 25T5527 27T9966 IRLHS6342TRPBF IRLHS6342TRPBF
Product Name 30V 8.7A 19A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLHS6342TRPBF Single FETs, MOSFETs Single FETs, MOSFETs N Channel Mosfet, 30V, 8.7A, 6-Pqfn; Transistor Polarity Infineon Mosfet,n Ch,30V,8.7A,pqfn22; Transistor Polarity Infineon MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts 30 volts
PD 2.1 milliwatts 2100 milliwatts 2100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data