Manufacturer: Infineon Technologies
Win Source Part Number: 1047655-IRLS4030TRLP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 370W (Tc)
Family Name: IRLS4030
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 180A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 130nC @ 4.5V
Max Input Capacitance: 11360pF @ 50V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 4.3 mOhm @ 110A, 10V
Alternative Parts (Cross-Reference): AOB292L; STH15810-2; SUM70060E-GE3;
Introduction Date: February 12, 2009
ECCN: EAR99
Country of Origin: China, Mexico, Republic of Korea
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 100V 180A D2PAK Product overview: IRLS4030TRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLS4030TRLPBF can be used for catalog matching and distributor lookup.
N-Channel 100V 180A (Tc) 370W (Tc) Surface Mount D2PAK
N-Channel 100V 180A (Tc) 370W (Tc) Surface Mount D2PAK
N-Channel 100V 180A (Tc) 370W (Tc) Surface Mount D2PAK
MOSFET N-CH 100V 180A D2PAK
MOSFET N-CH 100V 180A D2PAK
MOSFET, N-CH, 100V, 180A, TO-263-3; Transistor Polarity:N Channel; Continuous Drain Current Id:180A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.0034ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes
MOSFET MOSFT 100V 180A 4.3mOhm 87nC
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1047655-IRLS4030TRLPBF | 2575574 | 278-IRLS4030TRLPBF | IRLS4030TRLPBFDKR-ND | IRLS4030TRLPBF | IRLS4030TRLPBF | 43AC3299 | IRLS4030TRLPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLS4030TRLPBF | MOSFETs | 100V 180A MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 100V, 180A, To-263-3; Transistor Polarity Infineon | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| V(BR)DSS | 100 volts | 100 volts | 100 volts | |||||
| PD | 370000 milliwatts | 370 milliwatts | 370000 milliwatts | |||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||||
| Package Type | TO-263; SOT3; D2PAK | TO-263; TO-263 | Tape & Reel (TR) | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-3; TO-263 |