onsemi Single FETs, MOSFETs IRLR120ATF

Description
N-Channel 100V 8.4A (Tc) 2.5W (Ta), 35W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 100V 8.4A (Tc) 2.5W (Ta), 35W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRLR120ATF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLR120ATF-ND
Single FETs, MOSFETs IRLR120ATF-ND
N-Channel 100V 8.4A (Tc) 2.5W (Ta), 35W (Tc) Surface Mount TO-252AA

N-Channel 100V 8.4A (Tc) 2.5W (Ta), 35W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR120ATF - 161557-IRLR120ATF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR120ATF
161557-IRLR120ATF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR120ATF 161557-IRLR120ATF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 161557-IRLR120ATF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 35W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 8.4A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 15nC @ 5V Max Input Capacitance: 440pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 220 mOhm @ 4.2A, 5V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 161557-IRLR120ATF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 35W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 8.4A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 15nC @ 5V
Max Input Capacitance: 440pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 220 mOhm @ 4.2A, 5V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
100V 8.4A DPAK MOSFET Transistor
278-IRLR120ATF
100V 8.4A DPAK MOSFET Transistor 278-IRLR120ATF
MOSFET N-CH 100V 8.4A DPAK Product overview: IRLR120ATF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8.4A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 8.4A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR120ATF can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 8.4A DPAK Product overview: IRLR120ATF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8.4A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 8.4A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR120ATF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET N-CH 100V 8.4A DPAK - 598-IRLR120ATF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 100V 8.4A DPAK
598-IRLR120ATF
MOSFET N-CH 100V 8.4A DPAK 598-IRLR120ATF
MOSFET N-CH 100V 8.4A DPAK

MOSFET N-CH 100V 8.4A DPAK

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLR120ATF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLR120ATF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLR120ATF
MOSFET N-CH 100V 8.4A DPAK

MOSFET N-CH 100V 8.4A DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRLR120ATF-ND 161557-IRLR120ATF 278-IRLR120ATF 598-IRLR120ATF IRLR120ATF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR120ATF 100V 8.4A DPAK MOSFET Transistor MOSFET N-CH 100V 8.4A DPAK Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
V(BR)DSS 100 volts 100 volts
PD 2500 to 35000 milliwatts 35000 milliwatts 35000 milliwatts
Unlock Full Specs
to access all available technical data