Vishay Intertechnology, Inc. Single FETs, MOSFETs IRLD110

Description
N-Channel 100V 1A (Ta) 1.3W (Ta) Through Hole 4-HVMDIP
Request a Quote Datasheet
Description
N-Channel 100V 1A (Ta) 1.3W (Ta) Through Hole 4-HVMDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRLD110-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLD110-ND
Single FETs, MOSFETs IRLD110-ND
N-Channel 100V 1A (Ta) 1.3W (Ta) Through Hole 4-HVMDIP

N-Channel 100V 1A (Ta) 1.3W (Ta) Through Hole 4-HVMDIP

Buy Now Datasheet
Singapore, Singapore
100V 1A MOSFET Transistor
278-IRLD110
100V 1A MOSFET Transistor 278-IRLD110
MOSFET N-CH 100V 1A 4DIP Product overview: IRLD110 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLD110 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 1A 4DIP Product overview: IRLD110 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLD110 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - IRLD110 - 1188532-IRLD110 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRLD110
1188532-IRLD110
FETs - Single - IRLD110 1188532-IRLD110
Manufacturer: Vishay Siliconix Win Source Part Number: 1188532-IRLD110 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: 4-DIP, Hexdip, HVMDIP Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.irf.com Manufacturer Package: 4-DIP Power Dissipation (Maximum): 1.3W Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 1A Rds On (Maximum) at Id, Vgs: 540mOhm at 600mA, 5V Gate Source Voltage(th) (Maximum) at Id: 2V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 6.1nC at 5V Gate Source Voltage (Maximum): ±10V Input Capacitance (Ciss) (Maximum) at Vds: 250pF at 25V

Manufacturer: Vishay Siliconix
Win Source Part Number: 1188532-IRLD110
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: 4-DIP, Hexdip, HVMDIP
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 4-DIP
Power Dissipation (Maximum): 1.3W
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 100V
Id - Continuous Drain Current: 1A
Rds On (Maximum) at Id, Vgs: 540mOhm at 600mA, 5V
Gate Source Voltage(th) (Maximum) at Id: 2V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 6.1nC at 5V
Gate Source Voltage (Maximum): ±10V
Input Capacitance (Ciss) (Maximum) at Vds: 250pF at 25V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLD110 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLD110
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLD110
MOSFET N-CH 100V 1A 4DIP

MOSFET N-CH 100V 1A 4DIP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors
Product Number IRLD110-ND 278-IRLD110 1188532-IRLD110 IRLD110
Product Name Single FETs, MOSFETs 100V 1A MOSFET Transistor FETs - Single - IRLD110 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type "4-DIP (0.300"", 7.62mm)" Tube SOT3 4-DIP (0.300, 7.62mm)
PD 1300 milliwatts 1300 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data