Infineon Technologies AG 55V 20A MOSFET Transistor IRLU9343

Description
MOSFET P-CH 55V 20A I-PAK Product overview: IRLU9343 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLU9343 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 55V 20A I-PAK Product overview: IRLU9343 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLU9343 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
55V 20A MOSFET Transistor
278-IRLU9343
55V 20A MOSFET Transistor 278-IRLU9343
MOSFET P-CH 55V 20A I-PAK Product overview: IRLU9343 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLU9343 can be used for catalog matching and distributor lookup.

MOSFET P-CH 55V 20A I-PAK Product overview: IRLU9343 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLU9343 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRLU9343-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLU9343-ND
Single FETs, MOSFETs IRLU9343-ND
P-Channel 55V 20A (Tc) 79W (Tc) Through Hole I-PAK

P-Channel 55V 20A (Tc) 79W (Tc) Through Hole I-PAK

Buy Now Datasheet
FETs - Single - IRLU9343 - 1188684-IRLU9343 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRLU9343
1188684-IRLU9343
FETs - Single - IRLU9343 1188684-IRLU9343
Manufacturer: Infineon Technologies Win Source Part Number: 1188684-IRLU9343 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: I-PAK Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete Temperature Range - Operating: -40°C ~ 175°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-251-3 Short Leads, IPak, TO-251AA Power Dissipation (Maximum): 79W Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 55V Id - Continuous Drain Current: 20A Rds On (Maximum) at Id, Vgs: 105mOhm at 3.4A, 10V Gate Source Voltage(th) (Maximum) at Id: 1V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 47nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 660pF at 50V

Manufacturer: Infineon Technologies
Win Source Part Number: 1188684-IRLU9343
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: I-PAK
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete
Temperature Range - Operating: -40°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-251-3 Short Leads, IPak, TO-251AA
Power Dissipation (Maximum): 79W
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 55V
Id - Continuous Drain Current: 20A
Rds On (Maximum) at Id, Vgs: 105mOhm at 3.4A, 10V
Gate Source Voltage(th) (Maximum) at Id: 1V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 47nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 660pF at 50V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLU9343 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLU9343
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLU9343
MOSFET P-CH 55V 20A I-PAK

MOSFET P-CH 55V 20A I-PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRLU9343 IRLU9343-ND 1188684-IRLU9343 IRLU9343
Product Name 55V 20A MOSFET Transistor Single FETs, MOSFETs FETs - Single - IRLU9343 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 79000 milliwatts 79000 milliwatts
TJ -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Package Type Tube TO-251-3 Short Leads, IPAK, TO-251AA SOT3 TO-251-3 Short Leads, IPak, TO-251AA
Unlock Full Specs
to access all available technical data