MOSFET N-CH 20V 3.2A MICRO6 Product overview: IRLMS1902TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLMS1902TR can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 809380-IRLMS1902TR
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 20V
Part Status: Obsolete (End Of Life)
Supplier Device Package: Micro6 (TSOP-6)
Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SOT-23-6
Power Dissipation (Maximum): 1.7W
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 100mOhm at 2.2A, 4.5V
Gate Charge (Qg) (Maximum) at Vgs: 7nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 300pF at 15V
Current - Continuous Drain (Id) at 25°C: 3.2A
Vgs(th) (Maximum) at Id: 700mV at 250μA
Maximum Vgs: ±12V
N-Channel 20V 3.2A (Ta) 1.7W (Ta) Surface Mount Micro6™(TSOP-6)
MOSFET N-CH 20V 3.2A MICRO6
MOSFET N-CH 20V 3.2A MICRO6
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IRLMS1902TR | 809380-IRLMS1902TR | IRLMS1902TR-ND | IRLMS1902TR | IRLMS1902TR |
| Product Name | 20V 3.2A MOSFET Transistor | FETs - Single - IRLMS1902TR | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| PD | 1700 milliwatts | 1700 milliwatts | 1700 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tape & Reel (TR) | SOT3; SOT23 | SOT23; SOT-23-6 | SOT23; SOT-23-6 | SOT23; SOT-23-6 |
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel | Tape Reel; Tape & Reel (TR) |