onsemi Single FETs, MOSFETs IRLS640A

Description
N-Channel 200V 9.8A (Tc) 40W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet
Description
N-Channel 200V 9.8A (Tc) 40W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRLS640AFS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLS640AFS-ND
Single FETs, MOSFETs IRLS640AFS-ND
N-Channel 200V 9.8A (Tc) 40W (Tc) Through Hole TO-220F-3

N-Channel 200V 9.8A (Tc) 40W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLS640A - 1047659-IRLS640A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLS640A
1047659-IRLS640A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLS640A 1047659-IRLS640A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1047659-IRLS640A Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 40W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 9.8A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 56nC @ 5V Max Input Capacitance: 1705pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 180 mOhm @ 4.9A, 5V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1047659-IRLS640A
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 40W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 9.8A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 56nC @ 5V
Max Input Capacitance: 1705pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 180 mOhm @ 4.9A, 5V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
N-Channel 200V MOSFET Transistor
2088-IRLS640A
N-Channel 200V MOSFET Transistor 2088-IRLS640A
MOSFETs 200V N-Channel a-FET Logic Level Product overview: IRLS640A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRLS640A can be used for catalog matching and distributor lookup.

MOSFETs 200V N-Channel a-FET Logic Level Product overview: IRLS640A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRLS640A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
IRLS640A
MOSFET IRLS640A
MOSFET 200V N-Channel a-FET Logic Level

MOSFET 200V N-Channel a-FET Logic Level

Buy Now Datasheet
Mosfet, N-Ch, 200V, 9.8A, To-220F; Transistor Polarity Onsemi - 07AH4075 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 200V, 9.8A, To-220F; Transistor Polarity Onsemi
07AH4075
Mosfet, N-Ch, 200V, 9.8A, To-220F; Transistor Polarity Onsemi 07AH4075
MOSFET, N-CH, 200V, 9.8A, TO-220F; Transistor Polarity:N Channel; Continuous Drain Current Id:9.8A; Drain Source Voltage Vds:200V; On Resistance Rds(on):0.18ohm; Rds(on) Test Voltage Vgs:5V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

MOSFET, N-CH, 200V, 9.8A, TO-220F; Transistor Polarity:N Channel; Continuous Drain Current Id:9.8A; Drain Source Voltage Vds:200V; On Resistance Rds(on):0.18ohm; Rds(on) Test Voltage Vgs:5V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLS640A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLS640A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLS640A
MOSFET N-CH 200V 9.8A TO220F

MOSFET N-CH 200V 9.8A TO220F

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRLS640AFS-ND 1047659-IRLS640A 2088-IRLS640A IRLS640A 07AH4075 IRLS640A
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLS640A N-Channel 200V MOSFET Transistor MOSFET Mosfet, N-Ch, 200V, 9.8A, To-220F; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220F Tube TO-3; TO-220 Through Hole
V(BR)DSS 200 volts
PD 40000 milliwatts 40 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data