Infineon Technologies AG Single FETs, MOSFETs IRLML9303TRPBF

Description
P-Channel 30V 2.3A (Ta) 1.25W (Ta) Surface Mount Micro3™/SOT-23
Request a Quote Datasheet
Description
P-Channel 30V 2.3A (Ta) 1.25W (Ta) Surface Mount Micro3™/SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRLML9303TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLML9303TRPBFTR-ND
Single FETs, MOSFETs IRLML9303TRPBFTR-ND
P-Channel 30V 2.3A (Ta) 1.25W (Ta) Surface Mount Micro3™/SOT-23

P-Channel 30V 2.3A (Ta) 1.25W (Ta) Surface Mount Micro3™/SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - IRLML9303TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLML9303TRPBFDKR-ND
Single FETs, MOSFETs IRLML9303TRPBFDKR-ND
P-Channel 30V 2.3A (Ta) 1.25W (Ta) Surface Mount Micro3™/SOT-23

P-Channel 30V 2.3A (Ta) 1.25W (Ta) Surface Mount Micro3™/SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - IRLML9303TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLML9303TRPBFCT-ND
Single FETs, MOSFETs IRLML9303TRPBFCT-ND
P-Channel 30V 2.3A (Ta) 1.25W (Ta) Surface Mount Micro3™/SOT-23

P-Channel 30V 2.3A (Ta) 1.25W (Ta) Surface Mount Micro3™/SOT-23

Buy Now Datasheet
MOSFETs - 7259369 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7259369
MOSFETs 7259369
MOSFET P-Channel 30V 2.3A SOT23

MOSFET P-Channel 30V 2.3A SOT23

Supplier's Site
MOSFETs - 7259369P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7259369P
MOSFETs 7259369P
MOSFET P-Channel 30V 2.3A SOT23

MOSFET P-Channel 30V 2.3A SOT23

Supplier's Site
MOSFETs - 9134064 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9134064
MOSFETs 9134064
MOSFET P-Channel 30V 2.3A SOT23

MOSFET P-Channel 30V 2.3A SOT23

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML9303TRPBF - 017777-IRLML9303TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML9303TRPBF
017777-IRLML9303TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML9303TRPBF 017777-IRLML9303TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017777-IRLML9303TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.25W (Ta) Family Name: IRLML9303 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Micro3/SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.3A (Ta) Gate-Source Threshold Voltage: 2.4V @ 10μA Max Gate Charge: 2nC @ 4.5V Max Input Capacitance: 160pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 165 mOhm @ 2.3A, 10V Alternative Parts (Cross-Reference): SQ2303ES-T1_GE3; ZXMP3A13FTC; Si2303BDS-T1-E3; TSM2303CX RFG; Introduction Date: May 27, 2010 ECCN: EAR99 Country of Origin: Philippines, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 017777-IRLML9303TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.25W (Ta)
Family Name: IRLML9303
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Micro3/SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2.3A (Ta)
Gate-Source Threshold Voltage: 2.4V @ 10μA
Max Gate Charge: 2nC @ 4.5V
Max Input Capacitance: 160pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 165 mOhm @ 2.3A, 10V
Alternative Parts (Cross-Reference): SQ2303ES-T1_GE3; ZXMP3A13FTC; Si2303BDS-T1-E3; TSM2303CX RFG;
Introduction Date: May 27, 2010
ECCN: EAR99
Country of Origin: Philippines, Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - IRLML9303TRPBF - Rochester Electronics
Newburyport, MA, United States
IRLML9303TRPBF - SMALL SIGNAL MOSFETS

IRLML9303TRPBF - SMALL SIGNAL MOSFETS

Supplier's Site Datasheet
Singapore, Singapore
30V 2.3A SOT23 MOSFET Transistor
278-IRLML9303TRPBF
30V 2.3A SOT23 MOSFET Transistor 278-IRLML9303TRPBF
MOSFET P-CH 30V 2.3A SOT23 Product overview: IRLML9303TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.3A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.3A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLML9303TRPBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 2.3A SOT23 Product overview: IRLML9303TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.3A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.3A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLML9303TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT P-Ch -30V -2.3A 165mOhm

MOSFET MOSFT P-Ch -30V -2.3A 165mOhm

Buy Now Datasheet
P Channel, Mosfet, -30V, -2.3 A, Sot-23; Channel Type Infineon - 79R5634 - Newark, An Avnet Company
Chicago, IL, United States
P Channel, Mosfet, -30V, -2.3 A, Sot-23; Channel Type Infineon
79R5634
P Channel, Mosfet, -30V, -2.3 A, Sot-23; Channel Type Infineon 79R5634
P CHANNEL, MOSFET, -30V, -2.3 A, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:2.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.3V RoHS Compliant: Yes

P CHANNEL, MOSFET, -30V, -2.3 A, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:2.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.3V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLML9303TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLML9303TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLML9303TRPBF
MOSFET P-CH 30V 2.3A SOT23

MOSFET P-CH 30V 2.3A SOT23

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRLML9303TRPBF
Triode/MOS Tube/Transistor >> MOSFETs IRLML9303TRPBF
30V 2.3A 1.25W 165mΩ@10V,2.3A 2.4V@10uA P Channel SOT-23 MOSFETs ROHS

30V 2.3A 1.25W 165mΩ@10V,2.3A 2.4V@10uA P Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - IRLML9303TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRLML9303TRPBF
Single FETs, MOSFETs IRLML9303TRPBF
MOSFET P-CH 30V 2.3A SOT23

MOSFET P-CH 30V 2.3A SOT23

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRLML9303TRPBFTR-ND 7259369 7259369P 017777-IRLML9303TRPBF IRLML9303TRPBF 278-IRLML9303TRPBF IRLML9303TRPBF 79R5634 IRLML9303TRPBF IRLML9303TRPBF IRLML9303TRPBF
Product Name Single FETs, MOSFETs MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML9303TRPBF 30V 2.3A SOT23 MOSFET Transistor MOSFET P Channel, Mosfet, -30V, -2.3 A, Sot-23; Channel Type Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; Sot-23 SOT23; SOT-23 SOT3; SOT23; Micro3/SOT-23 SOT23 Tape & Reel (TR) TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
MOSFET Operating Mode Enhancement Enhancement
Number of units in IC 1
V(BR)DSS 30 volts 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data