N-Channel MOSFET, 100V, 4.3A, 540mR, DPAK Product overview: IRLR110PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 4.3A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 4.3A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR110PBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1047580-IRLR110PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 4.3A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 6.1nC @ 5V
Max Input Capacitance: 250pF @ 25V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 540 mOhm @ 2.6A, 5V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Quantity per package: 75
N channel ;VBRDSS 100 V; RDSon 540 mOh
N channel ;VBRDSS 100 V; RDSon 540 mOh
N-Channel 100V 4.3A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak
MOSFET N-CH 100V 4.3A DPAK
MOSFET RECOMMENDED ALT 844-IRLR110
MOSFET, N-CH, 100V, 4.3A, 150DEG C, 25W; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:4.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IRLR110PBF | 1047580-IRLR110PBF | 1808363 | IRLR110PBF-ND | IRLR110PBF | IRLR110PBF | 38K2991 |
| Product Name | N-Channel 100V 4.3A DPAK MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR110PBF | MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet, N-Ch, 100V, 4.3A, 150Deg C, 25W; Channel Type Vishay |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | ||||
| PD | 2500 milliwatts | 2500 to 25000 milliwatts | |||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||||
| V(BR)DSS | 100 volts |