Infineon Technologies AG 40V 185A MOSFET Transistor IRLBA1304PPBF

Description
MOSFET N-CH 40V 185A SUPER-220 Product overview: IRLBA1304PPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 185A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 185A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLBA1304PPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 40V 185A SUPER-220 Product overview: IRLBA1304PPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 185A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 185A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLBA1304PPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 185A MOSFET Transistor
278-IRLBA1304PPBF
40V 185A MOSFET Transistor 278-IRLBA1304PPBF
MOSFET N-CH 40V 185A SUPER-220 Product overview: IRLBA1304PPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 185A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 185A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLBA1304PPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 185A SUPER-220 Product overview: IRLBA1304PPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 185A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 185A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLBA1304PPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRLBA1304PPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLBA1304PPBF-ND
Single FETs, MOSFETs IRLBA1304PPBF-ND
N-Channel 40V 185A (Tc) 300W (Tc) Through Hole SUPER-220™ (TO-273AA)

N-Channel 40V 185A (Tc) 300W (Tc) Through Hole SUPER-220™ (TO-273AA)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1015931-IRLBA1304PPBF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1015931-IRLBA1304PPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1015931-IRLBA1304PPBF
Win Source Part Number: 1015931-IRLBA1304PPB F Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: HEXFET® Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 185A (Tc) Rds On (Max) @ Id, Vgs: 4mOhm @ 110A, 10V Vgs(th) (Max) @ Id: 1V @ 250µA Power Dissipation (Max): 300W (Tc) Mounting Type: Through Hole Package / Case: TO-273AA Supplier Device Package: SUPER-220™ (TO-273AA) Gate Charge (Qg) (Max) @ Vgs: 140 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 7660 pF @ 25 V Vgs (Max): ±16V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: *IRLBA1304PPBF Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1015931-IRLBA1304PPBF
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: HEXFET®
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 185A (Tc)
Rds On (Max) @ Id, Vgs: 4mOhm @ 110A, 10V
Vgs(th) (Max) @ Id: 1V @ 250µA
Power Dissipation (Max): 300W (Tc)
Mounting Type: Through Hole
Package / Case: TO-273AA
Supplier Device Package: SUPER-220™ (TO-273AA)
Gate Charge (Qg) (Max) @ Vgs: 140 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 7660 pF @ 25 V
Vgs (Max): ±16V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: *IRLBA1304PPBF
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLBA1304PPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLBA1304PPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLBA1304PPBF
MOSFET N-CH 40V 185A SUPER-220

MOSFET N-CH 40V 185A SUPER-220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRLBA1304PPBF IRLBA1304PPBF-ND 1015931-IRLBA1304PPBF IRLBA1304PPBF
Product Name 40V 185A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 300000 milliwatts 300000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
650V 85A TO220 MOSFET Transistor - 278-UF3C065030T3S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 441 milliwatts
View Details
4 suppliers