Vishay Precision Group N-Channel 60V 30A TO-220 MOSFET Transistor IRLIZ44GPBF

Description
N-Channel MOSFET, 60V, 30A, 28mR Rds On, TO-220 Product overview: IRLIZ44GPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 30A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 30A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLIZ44GPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel MOSFET, 60V, 30A, 28mR Rds On, TO-220 Product overview: IRLIZ44GPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 30A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 30A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLIZ44GPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 60V 30A TO-220 MOSFET Transistor
278-IRLIZ44GPBF
N-Channel 60V 30A TO-220 MOSFET Transistor 278-IRLIZ44GPBF
N-Channel MOSFET, 60V, 30A, 28mR Rds On, TO-220 Product overview: IRLIZ44GPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 30A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 30A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLIZ44GPBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 60V, 30A, 28mR Rds On, TO-220 Product overview: IRLIZ44GPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 30A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 30A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLIZ44GPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRLIZ44GPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLIZ44GPBF-ND
Single FETs, MOSFETs IRLIZ44GPBF-ND
N-Channel 60V 30A (Tc) 48W (Tc) Through Hole TO-220-3

N-Channel 60V 30A (Tc) 48W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLIZ44GPBF - 1047564-IRLIZ44GPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLIZ44GPBF
1047564-IRLIZ44GPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLIZ44GPBF 1047564-IRLIZ44GPBF
Manufacturer: Vishay Win Source Part Number: 1047564-IRLIZ44GPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 48W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Full Pack, Isolated Tab Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 30A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 66nC @ 5V Max Input Capacitance: 3300pF @ 25V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 28 mOhm @ 18A, 5V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1047564-IRLIZ44GPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 48W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3 Full Pack, Isolated Tab
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 30A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 66nC @ 5V
Max Input Capacitance: 3300pF @ 25V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 28 mOhm @ 18A, 5V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFETs - 8130711 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8130711
MOSFETs 8130711
Trans MOSFET N-CH 60V 30A 3-Pin(3+Tab)

Trans MOSFET N-CH 60V 30A 3-Pin(3+Tab)

Supplier's Site
MOSFETs - 8130711P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8130711P
MOSFETs 8130711P
Trans MOSFET N-CH 60V 30A 3-Pin(3+Tab)

Trans MOSFET N-CH 60V 30A 3-Pin(3+Tab)

Supplier's Site
MOSFETs - 1451850 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1451850
MOSFETs 1451850
Trans MOSFET N-CH 60V 30A 3-Pin(3+Tab)

Trans MOSFET N-CH 60V 30A 3-Pin(3+Tab)

Supplier's Site
Mosfet Transistor, N Channel, 30 A, 60 V, 28 Mohm, 5 V, 2 V Rohs Compliant Vishay - 38K2967 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 30 A, 60 V, 28 Mohm, 5 V, 2 V Rohs Compliant Vishay
38K2967
Mosfet Transistor, N Channel, 30 A, 60 V, 28 Mohm, 5 V, 2 V Rohs Compliant Vishay 38K2967
MOSFET Transistor, N Channel, 30 A, 60 V, 28 mohm, 5 V, 2 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 30 A, 60 V, 28 mohm, 5 V, 2 V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Chan 60V 30 Amp

MOSFET N-Chan 60V 30 Amp

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLIZ44GPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLIZ44GPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLIZ44GPBF
MOSFET N-CH 60V 30A TO220-3

MOSFET N-CH 60V 30A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRLIZ44GPBF IRLIZ44GPBF-ND 1047564-IRLIZ44GPBF 8130711 8130711P 38K2967 IRLIZ44GPBF IRLIZ44GPBF
Product Name N-Channel 60V 30A TO-220 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLIZ44GPBF MOSFETs MOSFETs Mosfet Transistor, N Channel, 30 A, 60 V, 28 Mohm, 5 V, 2 V Rohs Compliant Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
PD 48000 milliwatts 48000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type TO-220; TO-220-3 Full Pack, Isolated Tab TO-220; SOT3; TO-220-3 TO-220; To-220fp TO-220; TO-220 TO-3 TO-220; TO-220-3 Full Pack, Isolated Tab
Unlock Full Specs
to access all available technical data