The IRLML5203 is a P-channel MOSFET designed for battery and load management in space-constrained applications, housed in a Micro3™ (SOT-23) package with a height of less than 1.1 mm. It has a drain-source voltage rating of -30 V, a continuous drain current of -3.0 A at 25°C, and a maximum on-resistance of 98 mΩ at V_{GS} = -10 V and -165 mΩ at V_{GS} = -4.5 V. The device supports a peak pulsed drain current of -24 A, has a power dissipation of 1.25 W at 25°C, and a thermal resistance of 100 °C/W. It is lead-free, RoHS compliant, and halogen-free, with a junction and storage temperature range of -55 °C to +150 °C and conforms to JEDEC TO-236AB outline standards.
-30V Single P-Channel Power MOSFET in a Micro 3 package
The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various applications such as DC motors, inverters, SMPS, lighting, load switches as well as battery powered applications.The devices are available in a variety of surface mount and through-hole packages with industry standard footprints for ease of design.
Summary of Features
Benefits
Potential Applications
Applications
Designers who used this product also designed with
P-Channel 30V 3A (Ta) 1.25W (Ta) Surface Mount Micro3™/SOT-23
MOSFET P-CH 30V 3A MICRO3/SOT23 Product overview: IRLML5203 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLML5203 can be used for catalog matching and distributor lookup.
MOSFET P-CH 30V 3A MICRO3/SOT23
| Infineon Technologies AG | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRLML5203 | IRLML5203-ND | 278-IRLML5203 | IRLML5203 |
| Product Name | P-Channel Power MOSFET | Single FETs, MOSFETs | 30V 3A SOT23 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; P | P-Channel | ||
| Transistor Technology / Material | Si/SiC | |||
| rDS(on) | 0.0980 ohms | |||
| TJ | 150 C (302 F) |