Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML0100TRPBF IRLML0100TRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 017762-IRLML0100TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.3W (Ta) Family Name: IRLML0100 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Micro3/SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 1.6A (Ta) Gate-Source Threshold Voltage: 2.5V @ 25μA Max Gate Charge: 2.5nC @ 4.5V Max Input Capacitance: 290pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 220 mOhm @ 1.6A, 10V Alternative Parts (Cross-Reference): DMN10H220L-13; DMN10H220L-7; AP2330GN-HF-3TR; Introduction Date: November 24, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 017762-IRLML0100TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.3W (Ta) Family Name: IRLML0100 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Micro3/SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 1.6A (Ta) Gate-Source Threshold Voltage: 2.5V @ 25μA Max Gate Charge: 2.5nC @ 4.5V Max Input Capacitance: 290pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 220 mOhm @ 1.6A, 10V Alternative Parts (Cross-Reference): DMN10H220L-13; DMN10H220L-7; AP2330GN-HF-3TR; Introduction Date: November 24, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML0100TRPBF - 017762-IRLML0100TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML0100TRPBF
017762-IRLML0100TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML0100TRPBF 017762-IRLML0100TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017762-IRLML0100TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.3W (Ta) Family Name: IRLML0100 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Micro3/SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 1.6A (Ta) Gate-Source Threshold Voltage: 2.5V @ 25μA Max Gate Charge: 2.5nC @ 4.5V Max Input Capacitance: 290pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 220 mOhm @ 1.6A, 10V Alternative Parts (Cross-Reference): DMN10H220L-13; DMN10H220L-7; AP2330GN-HF-3TR; Introduction Date: November 24, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 017762-IRLML0100TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.3W (Ta)
Family Name: IRLML0100
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Micro3/SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 1.6A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 25μA
Max Gate Charge: 2.5nC @ 4.5V
Max Input Capacitance: 290pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 220 mOhm @ 1.6A, 10V
Alternative Parts (Cross-Reference): DMN10H220L-13; DMN10H220L-7; AP2330GN-HF-3TR;
Introduction Date: November 24, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
MOSFETs - 9134054 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9134054
MOSFETs 9134054
MOSFET N-Channel 100V 1.6A SOT23

MOSFET N-Channel 100V 1.6A SOT23

Supplier's Site
MOSFETs - 7259350P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7259350P
MOSFETs 7259350P
MOSFET N-Channel 100V 1.6A SOT23

MOSFET N-Channel 100V 1.6A SOT23

Supplier's Site
Singapore, Singapore
100V 1.6A SOT23 MOSFET Transistor
278-IRLML0100TRPBF
100V 1.6A SOT23 MOSFET Transistor 278-IRLML0100TRPBF
MOSFET N-CH 100V 1.6A SOT23 Product overview: IRLML0100TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.6A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1.6A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLML0100TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 1.6A SOT23 Product overview: IRLML0100TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.6A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1.6A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLML0100TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRLML0100TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLML0100TRPBFTR-ND
Single FETs, MOSFETs IRLML0100TRPBFTR-ND
N-Channel 100V 1.6A (Ta) 1.3W (Ta) Surface Mount Micro3™/SOT-23

N-Channel 100V 1.6A (Ta) 1.3W (Ta) Surface Mount Micro3™/SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - IRLML0100TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLML0100TRPBFCT-ND
Single FETs, MOSFETs IRLML0100TRPBFCT-ND
N-Channel 100V 1.6A (Ta) 1.3W (Ta) Surface Mount Micro3™/SOT-23

N-Channel 100V 1.6A (Ta) 1.3W (Ta) Surface Mount Micro3™/SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - IRLML0100TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLML0100TRPBFDKR-ND
Single FETs, MOSFETs IRLML0100TRPBFDKR-ND
N-Channel 100V 1.6A (Ta) 1.3W (Ta) Surface Mount Micro3™/SOT-23

N-Channel 100V 1.6A (Ta) 1.3W (Ta) Surface Mount Micro3™/SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - IRLML0100TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRLML0100TRPBF
Single FETs, MOSFETs IRLML0100TRPBF
MOSFET N-CH 100V 1.6A SOT23

MOSFET N-CH 100V 1.6A SOT23

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT 100V 1.6A 220mOhm 2.5nC Qg

MOSFET MOSFT 100V 1.6A 220mOhm 2.5nC Qg

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLML0100TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLML0100TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLML0100TRPBF
MOSFET N-CH 100V 1.6A SOT23

MOSFET N-CH 100V 1.6A SOT23

Supplier's Site
MOSFET N-CH 100V 1.6A SOT-23-3 - 376-IRLML0100TRPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 100V 1.6A SOT-23-3
376-IRLML0100TRPBF
MOSFET N-CH 100V 1.6A SOT-23-3 376-IRLML0100TRPBF
MOSFET N-CH 100V 1.6A SOT-23-3

MOSFET N-CH 100V 1.6A SOT-23-3

Supplier's Site
N Channel Mosfet, 100V, 1.6A Sot-23; Channel Type Infineon - 60R6448 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 100V, 1.6A Sot-23; Channel Type Infineon
60R6448
N Channel Mosfet, 100V, 1.6A Sot-23; Channel Type Infineon 60R6448
N CHANNEL MOSFET, 100V, 1.6A SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:1.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

N CHANNEL MOSFET, 100V, 1.6A SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:1.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRLML0100TRPBF
Triode/MOS Tube/Transistor >> MOSFETs IRLML0100TRPBF
100V 1.6A 1.3W 220mΩ@1.6A,10V 2.5V@25uA N Channel TO-236-3 MOSFETs ROHS

100V 1.6A 1.3W 220mΩ@1.6A,10V 2.5V@25uA N Channel TO-236-3 MOSFETs ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 017762-IRLML0100TRPBF 9134054 7259350P 278-IRLML0100TRPBF IRLML0100TRPBFTR-ND IRLML0100TRPBF IRLML0100TRPBF IRLML0100TRPBF 376-IRLML0100TRPBF 60R6448 IRLML0100TRPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML0100TRPBF MOSFETs MOSFETs 100V 1.6A SOT23 MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 100V 1.6A SOT-23-3 N Channel Mosfet, 100V, 1.6A Sot-23; Channel Type Infineon Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 100 volts 100 volts 100 volts 100 volts 100 volts
PD 1300 milliwatts 1.3 milliwatts 1300 milliwatts 1300 milliwatts 1300 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; Micro3/SOT-23 SOT23; Sot-23 SOT23; SOT-23 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23
Unlock Full Specs
to access all available technical data