Infineon Technologies AG 55V 3.8A MOSFET Transistor IRLL2705PBF

Description
MOSFET N-CH 55V 3.8A SOT223 Product overview: IRLL2705PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 3.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 3.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLL2705PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 55V 3.8A SOT223 Product overview: IRLL2705PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 3.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 3.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLL2705PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
55V 3.8A MOSFET Transistor
278-IRLL2705PBF
55V 3.8A MOSFET Transistor 278-IRLL2705PBF
MOSFET N-CH 55V 3.8A SOT223 Product overview: IRLL2705PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 3.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 3.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLL2705PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 3.8A SOT223 Product overview: IRLL2705PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 3.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 3.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLL2705PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLL2705PBF - 140248-IRLL2705PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLL2705PBF
140248-IRLL2705PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLL2705PBF 140248-IRLL2705PBF
Manufacturer: Infineon Technologies Win Source Part Number: 140248-IRLL2705PBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 3.8A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 48nC @ 10V Max Input Capacitance: 870pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 40 mOhm @ 3.8A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 140248-IRLL2705PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 3.8A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 48nC @ 10V
Max Input Capacitance: 870pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 40 mOhm @ 3.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRLL2705PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLL2705PBF-ND
Single FETs, MOSFETs IRLL2705PBF-ND
N-Channel 55V 3.8A (Ta) 1W (Ta) Surface Mount SOT-223

N-Channel 55V 3.8A (Ta) 1W (Ta) Surface Mount SOT-223

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLL2705PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLL2705PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLL2705PBF
MOSFET N-CH 55V 3.8A SOT223

MOSFET N-CH 55V 3.8A SOT223

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-IRLL2705PBF 140248-IRLL2705PBF IRLL2705PBF-ND IRLL2705PBF
Product Name 55V 3.8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLL2705PBF Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 1000 milliwatts 1000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube SOT3; SOT-223 SOT223; TO-261-4, TO-261AA TO-261-4, TO-261AA
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single IGBTs - 448-AIGB30N65F5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
8 suppliers