Infineon Technologies AG MOSFETs IRLML2030TRPBF

Description
MOSFET N-Channel 30V 2.7A SOT23
Request a Quote Datasheet
Description
MOSFET N-Channel 30V 2.7A SOT23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 7259353 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7259353
MOSFETs 7259353
MOSFET N-Channel 30V 2.7A SOT23

MOSFET N-Channel 30V 2.7A SOT23

Supplier's Site
MOSFETs - 7259353P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7259353P
MOSFETs 7259353P
MOSFET N-Channel 30V 2.7A SOT23

MOSFET N-Channel 30V 2.7A SOT23

Supplier's Site
MOSFETs - 1657763 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1657763
MOSFETs 1657763
MOSFET N-Channel 30V 2.7A SOT23

MOSFET N-Channel 30V 2.7A SOT23

Supplier's Site
Single FETs, MOSFETs - IRLML2030TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLML2030TRPBFTR-ND
Single FETs, MOSFETs IRLML2030TRPBFTR-ND
N-Channel 30V 2.7A (Ta) 1.3W (Ta) Surface Mount Micro3™/SOT-23

N-Channel 30V 2.7A (Ta) 1.3W (Ta) Surface Mount Micro3™/SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - IRLML2030TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLML2030TRPBFCT-ND
Single FETs, MOSFETs IRLML2030TRPBFCT-ND
N-Channel 30V 2.7A (Ta) 1.3W (Ta) Surface Mount Micro3™/SOT-23

N-Channel 30V 2.7A (Ta) 1.3W (Ta) Surface Mount Micro3™/SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - IRLML2030TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLML2030TRPBFDKR-ND
Single FETs, MOSFETs IRLML2030TRPBFDKR-ND
N-Channel 30V 2.7A (Ta) 1.3W (Ta) Surface Mount Micro3™/SOT-23

N-Channel 30V 2.7A (Ta) 1.3W (Ta) Surface Mount Micro3™/SOT-23

Buy Now Datasheet
Singapore, Singapore
30V 2.7A SOT23 MOSFET Transistor
278-IRLML2030TRPBF
30V 2.7A SOT23 MOSFET Transistor 278-IRLML2030TRPBF
MOSFET N-CH 30V 2.7A SOT23 Product overview: IRLML2030TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.7A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.7A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLML2030TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 2.7A SOT23 Product overview: IRLML2030TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.7A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.7A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLML2030TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - IRLML2030TRPBF - Rochester Electronics
Newburyport, MA, United States
IRLML2030 - 30V Single N-Channel HEXFET Power MOSFET

IRLML2030 - 30V Single N-Channel HEXFET Power MOSFET

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML2030TRPBF - 017763-IRLML2030TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML2030TRPBF
017763-IRLML2030TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML2030TRPBF 017763-IRLML2030TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017763-IRLML2030TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.3W (Ta) Family Name: IRLML2030 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Micro3/SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.7A (Ta) Gate-Source Threshold Voltage: 2.3V @ 25μA Max Gate Charge: 1nC @ 4.5V Max Input Capacitance: 110pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 100 mOhm @ 2.7A, 10V Alternative Parts (Cross-Reference): SSM3K12T(F); SSM3K12T(T5LNSN,F); MGSF1N03LT1G; SSM3K12T(T5LARRK,F ; Introduction Date: November 04, 2009 ECCN: EAR99 Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 017763-IRLML2030TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.3W (Ta)
Family Name: IRLML2030
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Micro3/SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2.7A (Ta)
Gate-Source Threshold Voltage: 2.3V @ 25μA
Max Gate Charge: 1nC @ 4.5V
Max Input Capacitance: 110pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 100 mOhm @ 2.7A, 10V
Alternative Parts (Cross-Reference): SSM3K12T(F); SSM3K12T(T5LNSN,F); MGSF1N03LT1G; SSM3K12T(T5LARRK,F ;
Introduction Date: November 04, 2009
ECCN: EAR99
Country of Origin: China, Philippines, Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLML2030TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLML2030TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLML2030TRPBF
MOSFET N-CH 30V 2.7A SOT23

MOSFET N-CH 30V 2.7A SOT23

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 30V 2.7A 100mOhm 1.0nC

MOSFET MOSFT 30V 2.7A 100mOhm 1.0nC

Buy Now Datasheet
Mosfet, 30V, 2.7A, Sot-23; Channel Type Infineon - 52R2615 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, 30V, 2.7A, Sot-23; Channel Type Infineon
52R2615
Mosfet, 30V, 2.7A, Sot-23; Channel Type Infineon 52R2615
MOSFET, 30V, 2.7A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:2.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V; No. of Pins:3PinsRoHS Compliant: Yes

MOSFET, 30V, 2.7A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:2.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V; No. of Pins:3PinsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 7259353 7259353P IRLML2030TRPBFTR-ND 278-IRLML2030TRPBF IRLML2030TRPBF 017763-IRLML2030TRPBF IRLML2030TRPBF IRLML2030TRPBF 52R2615
Product Name MOSFETs MOSFETs Single FETs, MOSFETs 30V 2.7A SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML2030TRPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, 30V, 2.7A, Sot-23; Channel Type Infineon
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
Package Type SOT23; Sot-23 SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23 SOT3; SOT23; Micro3/SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23
Number of units in IC 1
V(BR)DSS 30 volts 30 volts
Unlock Full Specs
to access all available technical data