onsemi N-Channel 200 V 1.13 A MOSFET Transistor IRLM220ATF

Description
Power MOSFET, N-Channel, A-FET, 200 V, 1.13 A, 800 mΩ, SOT-223, 4000-REEL Product overview: IRLM220ATF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200 V, 1.13 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200 V, 1.13 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLM220ATF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power MOSFET, N-Channel, A-FET, 200 V, 1.13 A, 800 mΩ, SOT-223, 4000-REEL Product overview: IRLM220ATF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200 V, 1.13 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200 V, 1.13 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLM220ATF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 200 V 1.13 A MOSFET Transistor
278-IRLM220ATF
N-Channel 200 V 1.13 A MOSFET Transistor 278-IRLM220ATF
Power MOSFET, N-Channel, A-FET, 200 V, 1.13 A, 800 mΩ, SOT-223, 4000-REEL Product overview: IRLM220ATF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200 V, 1.13 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200 V, 1.13 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLM220ATF can be used for catalog matching and distributor lookup.

Power MOSFET, N-Channel, A-FET, 200 V, 1.13 A, 800 mΩ, SOT-223, 4000-REEL Product overview: IRLM220ATF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200 V, 1.13 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200 V, 1.13 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLM220ATF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRLM220ATFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLM220ATFTR-ND
Single FETs, MOSFETs IRLM220ATFTR-ND
N-Channel 200V 1.13A (Ta) 2W (Tc) Surface Mount SOT-223-4

N-Channel 200V 1.13A (Ta) 2W (Tc) Surface Mount SOT-223-4

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLM220ATF - 117330-IRLM220ATF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLM220ATF
117330-IRLM220ATF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLM220ATF 117330-IRLM220ATF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 117330-IRLM220ATF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 1.13A (Ta) Max Gate Charge: 15nC @ 5V Max Input Capacitance: 430pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 800 mOhm @ 570mA, 5V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 117330-IRLM220ATF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223-4
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 1.13A (Ta)
Max Gate Charge: 15nC @ 5V
Max Input Capacitance: 430pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 800 mOhm @ 570mA, 5V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLM220ATF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLM220ATF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLM220ATF
MOSFET N-CH 200V 1.13A SOT223-4

MOSFET N-CH 200V 1.13A SOT223-4

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRLM220ATF IRLM220ATFTR-ND 117330-IRLM220ATF IRLM220ATF
Product Name N-Channel 200 V 1.13 A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLM220ATF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 2000 milliwatts 2000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data