Infineon Technologies AG 100V 42A DPAK MOSFET Transistor IRLR3110ZTRPBF

Description
MOSFET N-CH 100V 42A DPAK Product overview: IRLR3110ZTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 42A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 42A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR3110ZTRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 42A DPAK Product overview: IRLR3110ZTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 42A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 42A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR3110ZTRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 42A DPAK MOSFET Transistor
278-IRLR3110ZTRPBF
100V 42A DPAK MOSFET Transistor 278-IRLR3110ZTRPBF
MOSFET N-CH 100V 42A DPAK Product overview: IRLR3110ZTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 42A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 42A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR3110ZTRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 42A DPAK Product overview: IRLR3110ZTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 42A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 42A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR3110ZTRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR3110ZTRPBF - 017795-IRLR3110ZTRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR3110ZTRPBF
017795-IRLR3110ZTRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR3110ZTRPBF 017795-IRLR3110ZTRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017795-IRLR3110ZTRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 140W (Tc) Family Name: IRLR3110Z Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 42A (Tc) Gate-Source Threshold Voltage: 2.5V @ 100μA Max Gate Charge: 48nC @ 4.5V Max Input Capacitance: 3980pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 14 mOhm @ 38A, 10V Alternative Parts (Cross-Reference): RD3P08BBDTL; STD47N10F7AG; AP55T10GH-HF; Introduction Date: March 09, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 017795-IRLR3110ZTRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 140W (Tc)
Family Name: IRLR3110Z
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 42A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 100μA
Max Gate Charge: 48nC @ 4.5V
Max Input Capacitance: 3980pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 14 mOhm @ 38A, 10V
Alternative Parts (Cross-Reference): RD3P08BBDTL; STD47N10F7AG; AP55T10GH-HF;
Introduction Date: March 09, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - IRLR3110ZTRPBF - Rochester Electronics
Newburyport, MA, United States
IRLR3110 - 12V-300V N-Channel Power MOSFET

IRLR3110 - 12V-300V N-Channel Power MOSFET

Supplier's Site Datasheet
Single FETs, MOSFETs - IRLR3110ZTRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLR3110ZTRPBFDKR-ND
Single FETs, MOSFETs IRLR3110ZTRPBFDKR-ND
N-Channel 100V 42A (Tc) 140W (Tc) Surface Mount D-Pak

N-Channel 100V 42A (Tc) 140W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRLR3110ZTRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLR3110ZTRPBFTR-ND
Single FETs, MOSFETs IRLR3110ZTRPBFTR-ND
N-Channel 100V 42A (Tc) 140W (Tc) Surface Mount D-Pak

N-Channel 100V 42A (Tc) 140W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRLR3110ZTRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLR3110ZTRPBFCT-ND
Single FETs, MOSFETs IRLR3110ZTRPBFCT-ND
N-Channel 100V 42A (Tc) 140W (Tc) Surface Mount D-Pak

N-Channel 100V 42A (Tc) 140W (Tc) Surface Mount D-Pak

Buy Now Datasheet
MOSFETs - 2579453 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2579453
MOSFETs 2579453
Infineon MOSFET IRLR3110ZTRPBF

Infineon MOSFET IRLR3110ZTRPBF

Supplier's Site
MOSFETs - 2579452 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2579452
MOSFETs 2579452
Infineon MOSFET IRLR3110ZTRPBF

Infineon MOSFET IRLR3110ZTRPBF

Supplier's Site
MOSFETs - 2579453P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2579453P
MOSFETs 2579453P
Infineon MOSFET IRLR3110ZTRPBF

Infineon MOSFET IRLR3110ZTRPBF

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 100V HEXFET 14mOhms 15nC

MOSFET 100V HEXFET 14mOhms 15nC

Buy Now Datasheet
Mosfet, N-Ch, 100V, 42A, 175Deg C, 140W; Channel Type Infineon - 13AC9237 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 42A, 175Deg C, 140W; Channel Type Infineon
13AC9237
Mosfet, N-Ch, 100V, 42A, 175Deg C, 140W; Channel Type Infineon 13AC9237
MOSFET, N-CH, 100V, 42A, 175DEG C, 140W; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:42A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

MOSFET, N-CH, 100V, 42A, 175DEG C, 140W; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:42A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRLR3110ZTRPBF
Triode/MOS Tube/Transistor >> MOSFETs IRLR3110ZTRPBF
100V 42A 140W 14mΩ@10V,38A 2.5V@100uA N Channel TO-252-2(DPAK) MOSFETs ROHS

100V 42A 140W 14mΩ@10V,38A 2.5V@100uA N Channel TO-252-2(DPAK) MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - IRLR3110ZTRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRLR3110ZTRPBF
Single FETs, MOSFETs IRLR3110ZTRPBF
MOSFET N-CH 100V 42A DPAK

MOSFET N-CH 100V 42A DPAK

Supplier's Site Datasheet
Single FETs, MOSFETs - IRLR3110ZTRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRLR3110ZTRPBF
Single FETs, MOSFETs IRLR3110ZTRPBF
IRLR3110 - 12V-300V N-CHANNEL PO

IRLR3110 - 12V-300V N-CHANNEL PO

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLR3110ZTRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLR3110ZTRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLR3110ZTRPBF
MOSFET N-CH 100V 42A DPAK

MOSFET N-CH 100V 42A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRLR3110ZTRPBF 017795-IRLR3110ZTRPBF IRLR3110ZTRPBF IRLR3110ZTRPBFDKR-ND 2579453 IRLR3110ZTRPBF 13AC9237 IRLR3110ZTRPBF IRLR3110ZTRPBF IRLR3110ZTRPBF
Product Name 100V 42A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR3110ZTRPBF Single FETs, MOSFETs MOSFETs MOSFET Mosfet, N-Ch, 100V, 42A, 175Deg C, 140W; Channel Type Infineon Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts 100 volts 100 volts
Transconductance 0.0520 kS
PD 140 milliwatts 140000 milliwatts 140000 milliwatts 140000 milliwatts
Unlock Full Specs
to access all available technical data