Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLU7821 IRLU7821

Description
Manufacturer: Infineon Technologies Win Source Part Number: 125472-IRLU7821 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 75W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 65A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 14nC @ 4.5V Max Input Capacitance: 1030pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 125472-IRLU7821 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 75W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 65A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 14nC @ 4.5V Max Input Capacitance: 1030pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLU7821 - 125472-IRLU7821 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLU7821
125472-IRLU7821
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLU7821 125472-IRLU7821
Manufacturer: Infineon Technologies Win Source Part Number: 125472-IRLU7821 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 75W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 65A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 14nC @ 4.5V Max Input Capacitance: 1030pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 125472-IRLU7821
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 75W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 65A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 14nC @ 4.5V
Max Input Capacitance: 1030pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 65A MOSFET Transistor
278-IRLU7821
30V 65A MOSFET Transistor 278-IRLU7821
MOSFET N-CH 30V 65A I-PAK Product overview: IRLU7821 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 65A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLU7821 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 65A I-PAK Product overview: IRLU7821 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 65A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLU7821 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRLU7821-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLU7821-ND
Single FETs, MOSFETs IRLU7821-ND
N-Channel 30V 65A (Tc) 75W (Tc) Through Hole I-PAK

N-Channel 30V 65A (Tc) 75W (Tc) Through Hole I-PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLU7821 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLU7821
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLU7821
MOSFET N-CH 30V 65A I-PAK

MOSFET N-CH 30V 65A I-PAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 125472-IRLU7821 278-IRLU7821 IRLU7821-ND IRLU7821
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLU7821 30V 65A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 30 volts
PD 75000 milliwatts 75000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRFS3607-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers