MOSFET N-CH 30V 23A DPAK Product overview: IRLR2703TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 23A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 23A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR2703TRPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1047590-IRLR2703TRPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 45W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 23A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 15nC @ 4.5V
Max Input Capacitance: 450pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 45 mOhm @ 14A, 10V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
N-Channel 30V 23A (Tc) 45W (Tc) Surface Mount D-Pak
MOSFET N-CH 30V 23A DPAK
MOSFET N-CH 30V 23A DPAK
MOSFET, N-CH, 30V, 23A, TO-252AA; Transistor Polarity:N Channel; Continuous Drain Current Id:23A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.045ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1V; Power DissipationRoHS Compliant: Yes
MOSFET 30V 1 N-CH HEXFET 45mOhms 6.2nC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IRLR2703TRPBF | 1047590-IRLR2703TRPBF | IRLR2703TRPBFTR-ND | IRLR2703TRPBF | IRLR2703TRPBF | 13AC9234 | IRLR2703TRPBF |
| Product Name | 30V 23A DPAK MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR2703TRPBF | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 30V, 23A, To-252Aa; Transistor Polarity Infineon | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | |||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | ||||
| PD | 38 milliwatts | 45000 milliwatts | 45000 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |