Infineon Technologies AG Single FETs, MOSFETs IRLR3636TRPBF

Description
N-Channel 60V 50A (Tc) 143W (Tc) Surface Mount D-Pak
Request a Quote Datasheet
Description
N-Channel 60V 50A (Tc) 143W (Tc) Surface Mount D-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRLR3636TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLR3636TRPBFTR-ND
Single FETs, MOSFETs IRLR3636TRPBFTR-ND
N-Channel 60V 50A (Tc) 143W (Tc) Surface Mount D-Pak

N-Channel 60V 50A (Tc) 143W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRLR3636TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLR3636TRPBFCT-ND
Single FETs, MOSFETs IRLR3636TRPBFCT-ND
N-Channel 60V 50A (Tc) 143W (Tc) Surface Mount D-Pak

N-Channel 60V 50A (Tc) 143W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRLR3636TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLR3636TRPBFDKR-ND
Single FETs, MOSFETs IRLR3636TRPBFDKR-ND
N-Channel 60V 50A (Tc) 143W (Tc) Surface Mount D-Pak

N-Channel 60V 50A (Tc) 143W (Tc) Surface Mount D-Pak

Buy Now Datasheet
MOSFETs - 8303372P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8303372P
MOSFETs 8303372P
HEXFET N-Ch MOSFET 99A 60V DPAK

HEXFET N-Ch MOSFET 99A 60V DPAK

Supplier's Site
MOSFETs - 8303372 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8303372
MOSFETs 8303372
HEXFET N-Ch MOSFET 99A 60V DPAK

HEXFET N-Ch MOSFET 99A 60V DPAK

Supplier's Site
MOSFETs - 1248776 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1248776
MOSFETs 1248776
HEXFET N-Ch MOSFET 99A 60V DPAK

HEXFET N-Ch MOSFET 99A 60V DPAK

Supplier's Site
Singapore, Singapore
60V 50A DPAK MOSFET Transistor
278-IRLR3636TRPBF
60V 50A DPAK MOSFET Transistor 278-IRLR3636TRPBF
MOSFET N-CH 60V 50A DPAK Product overview: IRLR3636TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 50A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR3636TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 50A DPAK Product overview: IRLR3636TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 50A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR3636TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR3636TRPBF - 017799-IRLR3636TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR3636TRPBF
017799-IRLR3636TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR3636TRPBF 017799-IRLR3636TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017799-IRLR3636TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 143W (Tc) Family Name: IRLR3636 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 2.5V @ 100μA Max Gate Charge: 49nC @ 4.5V Max Input Capacitance: 3779pF @ 50V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 6.8 mOhm @ 50A, 10V Alternative Parts (Cross-Reference): NP90N06VLG-E1-AY; NP90N06VLG-E2-AY; AOD2606; Introduction Date: February 06, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 017799-IRLR3636TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 143W (Tc)
Family Name: IRLR3636
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 50A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 100μA
Max Gate Charge: 49nC @ 4.5V
Max Input Capacitance: 3779pF @ 50V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 6.8 mOhm @ 50A, 10V
Alternative Parts (Cross-Reference): NP90N06VLG-E1-AY; NP90N06VLG-E2-AY; AOD2606;
Introduction Date: February 06, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 60V 1 N-CH HEXFET 6.8mOhms 33nC

MOSFET 60V 1 N-CH HEXFET 6.8mOhms 33nC

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRLR3636TRPBF
Triode/MOS Tube/Transistor >> MOSFETs IRLR3636TRPBF
60V 50A 6.8mΩ@10V,50A 143W 2.5V@100uA N Channel TO-252-2(DPAK) MOSFETs ROHS

60V 50A 6.8mΩ@10V,50A 143W 2.5V@100uA N Channel TO-252-2(DPAK) MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLR3636TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLR3636TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLR3636TRPBF
MOSFET N-CH 60V 50A DPAK

MOSFET N-CH 60V 50A DPAK

Supplier's Site
Single FETs, MOSFETs - IRLR3636TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRLR3636TRPBF
Single FETs, MOSFETs IRLR3636TRPBF
MOSFET N-CH 60V 50A DPAK

MOSFET N-CH 60V 50A DPAK

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 50A, 175Deg C, 143W; Channel Type Infineon - 97Y1847 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 50A, 175Deg C, 143W; Channel Type Infineon
97Y1847
Mosfet, N-Ch, 60V, 50A, 175Deg C, 143W; Channel Type Infineon 97Y1847
MOSFET, N-CH, 60V, 50A, 175DEG C, 143W; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

MOSFET, N-CH, 60V, 50A, 175DEG C, 143W; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRLR3636TRPBFTR-ND 8303372P 8303372 278-IRLR3636TRPBF 017799-IRLR3636TRPBF IRLR3636TRPBF IRLR3636TRPBF IRLR3636TRPBF IRLR3636TRPBF 97Y1847
Product Name Single FETs, MOSFETs MOSFETs MOSFETs 60V 50A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR3636TRPBF MOSFET Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 60V, 50A, 175Deg C, 143W; Channel Type Infineon
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252 TO-252 (DPAK); Dpak (to-252) Tape & Reel (TR) SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
MOSFET Operating Mode Enhancement Enhancement
Number of units in IC 1
V(BR)DSS 60 volts 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
Single FETs, MOSFETs - 448-AUIRF7647S2TR-ND - DigiKey
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric SC
Transistor Grade / Operating Range Automotive
View Details
7 suppliers