Infineon Technologies AG 55V 42A MOSFET Transistor IRLU3705ZPBF

Description
MOSFET N-CH 55V 42A IPAK Product overview: IRLU3705ZPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 42A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 42A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLU3705ZPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 55V 42A IPAK Product overview: IRLU3705ZPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 42A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 42A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLU3705ZPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
55V 42A MOSFET Transistor
278-IRLU3705ZPBF
55V 42A MOSFET Transistor 278-IRLU3705ZPBF
MOSFET N-CH 55V 42A IPAK Product overview: IRLU3705ZPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 42A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 42A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLU3705ZPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 42A IPAK Product overview: IRLU3705ZPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 42A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 42A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLU3705ZPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLU3705ZPBF - 069768-IRLU3705ZPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLU3705ZPBF
069768-IRLU3705ZPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLU3705ZPBF 069768-IRLU3705ZPBF
Manufacturer: Infineon Technologies Win Source Part Number: 069768-IRLU3705ZPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 130W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: IPAK (TO-251) Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 42A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 66nC @ 5V Max Input Capacitance: 2900pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 8 mOhm @ 42A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 069768-IRLU3705ZPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 130W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: IPAK (TO-251)
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 42A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 66nC @ 5V
Max Input Capacitance: 2900pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 8 mOhm @ 42A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRLU3705ZPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLU3705ZPBF-ND
Single FETs, MOSFETs IRLU3705ZPBF-ND
N-Channel 55V 42A (Tc) 130W (Tc) Through Hole IPAK (TO-251AA)

N-Channel 55V 42A (Tc) 130W (Tc) Through Hole IPAK (TO-251AA)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLU3705ZPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLU3705ZPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLU3705ZPBF
MOSFET N-CH 55V 42A IPAK

MOSFET N-CH 55V 42A IPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-IRLU3705ZPBF 069768-IRLU3705ZPBF IRLU3705ZPBF-ND IRLU3705ZPBF
Product Name 55V 42A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLU3705ZPBF Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 130000 milliwatts 130000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tube SOT3; IPAK (TO-251) TO-251-3 Short Leads, IPAK, TO-251AA TO-251-3 Short Leads, IPak, TO-251AA
Unlock Full Specs
to access all available technical data