Vishay Precision Group Single FETs, MOSFETs IRL640PBF-BE3

Description
N-Channel 200V 17A (Tc) 125W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 200V 17A (Tc) 125W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-IRL640PBF-BE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRL640PBF-BE3-ND
Single FETs, MOSFETs 742-IRL640PBF-BE3-ND
N-Channel 200V 17A (Tc) 125W (Tc) Through Hole TO-220AB

N-Channel 200V 17A (Tc) 125W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRL640PBF-BE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRL640PBF-BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRL640PBF-BE3
MOSFET N-CH 200V 17A TO220AB

MOSFET N-CH 200V 17A TO220AB

Supplier's Site
Mosfet, N-Ch, 200V, 17A, To-220Ab; Channel Type Vishay - 78AH6391 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 200V, 17A, To-220Ab; Channel Type Vishay
78AH6391
Mosfet, N-Ch, 200V, 17A, To-220Ab; Channel Type Vishay 78AH6391
MOSFET, N-CH, 200V, 17A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:17A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, N-CH, 200V, 17A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:17A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-IRL640PBF-BE3-ND IRL640PBF-BE3 78AH6391
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 200V, 17A, To-220Ab; Channel Type Vishay
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Single FETs, MOSFETs - AUIRFS4010-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers