MOSFET N-CH 30V 58A D-PAK Product overview: IRLR8729PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 58A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 58A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR8729PBF can be used for catalog matching and distributor lookup.
N-Channel 30V 58A (Tc) 55W (Tc) Surface Mount D-Pak
Manufacturer: Infineon Technologies
Win Source Part Number: 069760-IRLR8729PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 55W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 58A (Tc)
Gate-Source Threshold Voltage: 2.35V @ 25μA
Max Gate Charge: 16nC @ 4.5V
Max Input Capacitance: 1350pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8.9 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Computers & Computer Peripherals, Motor Drive & Control, LED Lighting
MOSFET N-CH 30V 58A D-PAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-IRLR8729PBF | IRLR8729PBF-ND | 069760-IRLR8729PBF | IRLR8729PBF |
| Product Name | 30V 58A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR8729PBF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 55000 milliwatts | 55000 milliwatts | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Package Type | Tube | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK); D-Pak | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |