onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR110ATF IRLR110ATF

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 161554-IRLR110ATF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 22W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 4.7A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 8nC @ 5V Max Input Capacitance: 235pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 440 mOhm @ 2.35A, 5V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Motor Drive & Control, Industrial
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 161554-IRLR110ATF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 22W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 4.7A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 8nC @ 5V Max Input Capacitance: 235pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 440 mOhm @ 2.35A, 5V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Motor Drive & Control, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR110ATF - 161554-IRLR110ATF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR110ATF
161554-IRLR110ATF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR110ATF 161554-IRLR110ATF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 161554-IRLR110ATF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 22W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 4.7A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 8nC @ 5V Max Input Capacitance: 235pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 440 mOhm @ 2.35A, 5V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Motor Drive & Control, Industrial

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 161554-IRLR110ATF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 22W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 4.7A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 8nC @ 5V
Max Input Capacitance: 235pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 440 mOhm @ 2.35A, 5V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Motor Drive & Control, Industrial

Buy Now Datasheet
Singapore, Singapore
100V 4.7A DPAK MOSFET Transistor
278-IRLR110ATF
100V 4.7A DPAK MOSFET Transistor 278-IRLR110ATF
MOSFET N-CH 100V 4.7A DPAK Product overview: IRLR110ATF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4.7A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 4.7A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR110ATF can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 4.7A DPAK Product overview: IRLR110ATF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4.7A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 4.7A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR110ATF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRLR110ATF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLR110ATF-ND
Single FETs, MOSFETs IRLR110ATF-ND
N-Channel 100V 4.7A (Tc) 2.5W (Ta), 22W (Tc) Surface Mount TO-252AA

N-Channel 100V 4.7A (Tc) 2.5W (Ta), 22W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLR110ATF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLR110ATF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLR110ATF
MOSFET N-CH 100V 4.7A DPAK

MOSFET N-CH 100V 4.7A DPAK

Supplier's Site
MOSFET N-CH 100V 4.7A DPAK - 598-IRLR110ATF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 100V 4.7A DPAK
598-IRLR110ATF
MOSFET N-CH 100V 4.7A DPAK 598-IRLR110ATF
MOSFET N-CH 100V 4.7A DPAK

MOSFET N-CH 100V 4.7A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 161554-IRLR110ATF 278-IRLR110ATF IRLR110ATF-ND IRLR110ATF 598-IRLR110ATF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR110ATF 100V 4.7A DPAK MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 100V 4.7A DPAK
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 100 volts
PD 2500 to 22000 milliwatts 22000 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2682-AZ - 855146-2SC2682-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
 - AUIRF3710ZS - Rochester Electronics
Infineon Technologies AG
Specs
Polarity N-Channel
rDS(on) 0.0180 ohms
Package Type D2PAK
View Details
7 suppliers