Manufacturer: Infineon Technologies
Win Source Part Number: 1047519-IRL6342TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 9.9A (Ta)
Gate-Source Threshold Voltage: 1.1V @ 10μA
Max Gate Charge: 11nC @ 4.5V
Max Input Capacitance: 1025pF @ 25V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 14.6 mOhm @ 9.9A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
N-Channel 30V 9.9A (Ta) 2.5W (Ta) Surface Mount 8-SO
N-Channel 30V 9.9A (Ta) 2.5W (Ta) Surface Mount 8-SO
N-Channel 30V 9.9A (Ta) 2.5W (Ta) Surface Mount 8-SO
MOSFET N-CH 30V 9.9A 8SO Product overview: IRL6342TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL6342TRPBF can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 9.9A 8SO
MOSFET N-CH 30V 9.9A 8SO
MOSFET MOSFT 30V 9.9A 14.6mOhm 2.5V cpbl
MOSFET Transistor, N Channel, 9.9 A, 30 V, 12 mohm, 4.5 V, 1.1 V RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1047519-IRL6342TRPBF | IRL6342TRPBFCT-ND | 278-IRL6342TRPBF | IRL6342TRPBF | IRL6342TRPBF | IRL6342TRPBF | 28W1773 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL6342TRPBF | Single FETs, MOSFETs | 30V 9.9A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet Transistor, N Channel, 9.9 A, 30 V, 12 Mohm, 4.5 V, 1.1 V Rohs Compliant Infineon |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | ||||
| PD | 2500 milliwatts | 2.5 milliwatts | 2500 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3; 8-SO | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) | TO-3 |