N-Channel 55V 30A (Tc) 3.8W (Ta), 68W (Tc) Through Hole TO-262
MOSFET N-CH 55V 30A TO262 Product overview: IRLZ34NLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLZ34NLPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 205500-IRLZ34NLPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.8W (Ta), 68W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-262
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 30A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 25nC @ 5V
Max Input Capacitance: 880pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 35 mOhm @ 16A, 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 55V 30A TO262
MOSFET N-CH 55V 30A TO-262
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRLZ34NLPBF-ND | 278-IRLZ34NLPBF | 205500-IRLZ34NLPBF | IRLZ34NLPBF | 376-IRLZ34NLPBF |
| Product Name | Single FETs, MOSFETs | 55V 30A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLZ34NLPBF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET N-CH 55V 30A TO-262 |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-262-3 Long Leads, I2PAK, TO-262AA | Tube | SOT3; TO-262 | TO-262-3 Long Leads, I2PAK, TO-262AA | |
| PD | 3800 milliwatts | 3800 to 68000 milliwatts | 68000 milliwatts | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |