Vishay Precision Group FETs - Single - IRL640SPBF IRL640SPBF

Description
Manufacturer: Vishay Siliconix Win Source Part Number: 1188525-IRL640SPBF Packaging: Tube Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 3.1W, 125W Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 200V Id - Continuous Drain Current: 17A Rds On (Maximum) at Id, Vgs: 180mOhm at 10A, 5V Gate Source Voltage(th) (Maximum) at Id: 2V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 66nC at 5V Gate Source Voltage (Maximum): ±10V Input Capacitance (Ciss) (Maximum) at Vds: 1800pF at 25V
Request a Quote Datasheet
Description
Manufacturer: Vishay Siliconix Win Source Part Number: 1188525-IRL640SPBF Packaging: Tube Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 3.1W, 125W Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 200V Id - Continuous Drain Current: 17A Rds On (Maximum) at Id, Vgs: 180mOhm at 10A, 5V Gate Source Voltage(th) (Maximum) at Id: 2V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 66nC at 5V Gate Source Voltage (Maximum): ±10V Input Capacitance (Ciss) (Maximum) at Vds: 1800pF at 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - IRL640SPBF - 1188525-IRL640SPBF - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRL640SPBF
1188525-IRL640SPBF
FETs - Single - IRL640SPBF 1188525-IRL640SPBF
Manufacturer: Vishay Siliconix Win Source Part Number: 1188525-IRL640SPBF Packaging: Tube Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 3.1W, 125W Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 200V Id - Continuous Drain Current: 17A Rds On (Maximum) at Id, Vgs: 180mOhm at 10A, 5V Gate Source Voltage(th) (Maximum) at Id: 2V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 66nC at 5V Gate Source Voltage (Maximum): ±10V Input Capacitance (Ciss) (Maximum) at Vds: 1800pF at 25V

Manufacturer: Vishay Siliconix
Win Source Part Number: 1188525-IRL640SPBF
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 3.1W, 125W
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 200V
Id - Continuous Drain Current: 17A
Rds On (Maximum) at Id, Vgs: 180mOhm at 10A, 5V
Gate Source Voltage(th) (Maximum) at Id: 2V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 66nC at 5V
Gate Source Voltage (Maximum): ±10V
Input Capacitance (Ciss) (Maximum) at Vds: 1800pF at 25V

Buy Now Datasheet
Singapore, Singapore
N-Channel 200V 17A MOSFET Transistor
278-IRL640SPBF
N-Channel 200V 17A MOSFET Transistor 278-IRL640SPBF
200V 17A N-Channel MOSFET, 180mR Rds On, D2PAK Product overview: IRL640SPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL640SPBF can be used for catalog matching and distributor lookup.

200V 17A N-Channel MOSFET, 180mR Rds On, D2PAK Product overview: IRL640SPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL640SPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRL640SPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRL640SPBF-ND
Single FETs, MOSFETs IRL640SPBF-ND
N-Channel 200V 17A (Tc) 3.1W (Ta), 125W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 200V 17A (Tc) 3.1W (Ta), 125W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
MOSFETs - 5430456 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5430456
MOSFETs 5430456
MOSFET N-Channel 200V 17A D2PAK

MOSFET N-Channel 200V 17A D2PAK

Supplier's Site
MOSFETs - 5430456P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5430456P
MOSFETs 5430456P
MOSFET N-Channel 200V 17A D2PAK

MOSFET N-Channel 200V 17A D2PAK

Supplier's Site
MOSFETs - 1780857 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1780857
MOSFETs 1780857
MOSFET N-Channel 200V 17A D2PAK

MOSFET N-Channel 200V 17A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Chan 200V 17 Amp

MOSFET N-Chan 200V 17 Amp

Buy Now Datasheet
Trans MOSFET N-CH 200V 17A 3-Pin(2+Tab) D2PAK - 880-IRL640SPBF - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 200V 17A 3-Pin(2+Tab) D2PAK
880-IRL640SPBF
Trans MOSFET N-CH 200V 17A 3-Pin(2+Tab) D2PAK 880-IRL640SPBF
Trans MOSFET N-CH 200V 17A 3-Pin(2+Tab) D2PAK

Trans MOSFET N-CH 200V 17A 3-Pin(2+Tab) D2PAK

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRL640SPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRL640SPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRL640SPBF
MOSFET N-CH 200V 17A D2PAK

MOSFET N-CH 200V 17A D2PAK

Supplier's Site
Mosfet Transistor, N Channel, 17 A, 200 V, 180 Mohm, 5 V, 2 V Rohs Compliant Vishay - 38K3083 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 17 A, 200 V, 180 Mohm, 5 V, 2 V Rohs Compliant Vishay
38K3083
Mosfet Transistor, N Channel, 17 A, 200 V, 180 Mohm, 5 V, 2 V Rohs Compliant Vishay 38K3083
MOSFET Transistor, N Channel, 17 A, 200 V, 180 mohm, 5 V, 2 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 17 A, 200 V, 180 mohm, 5 V, 2 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1188525-IRL640SPBF 278-IRL640SPBF IRL640SPBF-ND 5430456 5430456P IRL640SPBF 880-IRL640SPBF IRL640SPBF 38K3083
Product Name FETs - Single - IRL640SPBF N-Channel 200V 17A MOSFET Transistor Single FETs, MOSFETs MOSFETs MOSFETs MOSFET Trans MOSFET N-CH 200V 17A 3-Pin(2+Tab) D2PAK Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet Transistor, N Channel, 17 A, 200 V, 180 Mohm, 5 V, 2 V Rohs Compliant Vishay
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 200 volts 200 volts
QG 66 nC
PD 3100 to 125000 milliwatts 3100 milliwatts 3100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data