Manufacturer: Infineon Technologies
Win Source Part Number: 141283-IRLU7843PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 140W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: IPAK (TO-251)
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 161A (Tc)
Gate-Source Threshold Voltage: 2.3V @ 250μA
Max Gate Charge: 50nC @ 4.5V
Max Input Capacitance: 4380pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.3 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
MOSFET N-CH 30V 161A IPAK Product overview: IRLU7843PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 161A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 161A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLU7843PBF can be used for catalog matching and distributor lookup.
N-Channel 30V 161A (Tc) 140W (Tc) Through Hole IPAK (TO-251AA)
MOSFET N-CH 30V 161A IPAK
MOSFET MOSFT 30V 161A 3.3mOhm 34nC Log Lvl
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 141283-IRLU7843PBF | 278-IRLU7843PBF | IRLU7843PBF-ND | IRLU7843PBF | IRLU7843PBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLU7843PBF | 30V 161A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | ||
| V(BR)DSS | 30 volts | 30 volts | |||
| PD | 140000 milliwatts | 140 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |