Infineon Technologies AG 60V 2.7A SOT23 MOSFET Transistor IRLML0060TRPBF

Description
MOSFET N-CH 60V 2.7A SOT23 Product overview: IRLML0060TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.7A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.7A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLML0060TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 2.7A SOT23 Product overview: IRLML0060TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.7A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.7A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLML0060TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 2.7A SOT23 MOSFET Transistor
278-IRLML0060TRPBF
60V 2.7A SOT23 MOSFET Transistor 278-IRLML0060TRPBF
MOSFET N-CH 60V 2.7A SOT23 Product overview: IRLML0060TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.7A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.7A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLML0060TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 2.7A SOT23 Product overview: IRLML0060TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.7A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.7A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLML0060TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRLML0060TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLML0060TRPBFCT-ND
Single FETs, MOSFETs IRLML0060TRPBFCT-ND
N-Channel 60V 2.7A (Ta) 1.25W (Ta) Surface Mount Micro3™/SOT-23

N-Channel 60V 2.7A (Ta) 1.25W (Ta) Surface Mount Micro3™/SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - IRLML0060TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLML0060TRPBFDKR-ND
Single FETs, MOSFETs IRLML0060TRPBFDKR-ND
N-Channel 60V 2.7A (Ta) 1.25W (Ta) Surface Mount Micro3™/SOT-23

N-Channel 60V 2.7A (Ta) 1.25W (Ta) Surface Mount Micro3™/SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - IRLML0060TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLML0060TRPBFTR-ND
Single FETs, MOSFETs IRLML0060TRPBFTR-ND
N-Channel 60V 2.7A (Ta) 1.25W (Ta) Surface Mount Micro3™/SOT-23

N-Channel 60V 2.7A (Ta) 1.25W (Ta) Surface Mount Micro3™/SOT-23

Buy Now Datasheet
MOSFETs - 7259341 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7259341
MOSFETs 7259341
MOSFET N-Channel 60V 2.7A SOT23

MOSFET N-Channel 60V 2.7A SOT23

Supplier's Site
MOSFETs - 9134048 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9134048
MOSFETs 9134048
MOSFET N-Channel 60V 2.7A SOT23

MOSFET N-Channel 60V 2.7A SOT23

Supplier's Site
MOSFETs - 7259341P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7259341P
MOSFETs 7259341P
MOSFET N-Channel 60V 2.7A SOT23

MOSFET N-Channel 60V 2.7A SOT23

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML0060TRPBF - 017761-IRLML0060TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML0060TRPBF
017761-IRLML0060TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML0060TRPBF 017761-IRLML0060TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017761-IRLML0060TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.25W (Ta) Family Name: IRLML0060 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Micro3/SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 2.7A (Ta) Gate-Source Threshold Voltage: 2.5V @ 25μA Max Gate Charge: 2.5nC @ 4.5V Max Input Capacitance: 290pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 92 mOhm @ 2.7A, 10V Alternative Parts (Cross-Reference): RSR020N06FRATL; RSR020N06HZGTL; RSR020N06; Introduction Date: December 02, 2009 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 017761-IRLML0060TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.25W (Ta)
Family Name: IRLML0060
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Micro3/SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 2.7A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 25μA
Max Gate Charge: 2.5nC @ 4.5V
Max Input Capacitance: 290pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 92 mOhm @ 2.7A, 10V
Alternative Parts (Cross-Reference): RSR020N06FRATL; RSR020N06HZGTL; RSR020N06;
Introduction Date: December 02, 2009
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLML0060TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLML0060TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLML0060TRPBF
MOSFET N-CH 60V 2.7A SOT23

MOSFET N-CH 60V 2.7A SOT23

Supplier's Site
N Channel Mosfet, 60V, 2.7A, Sot-23; Channel Type Infineon - 60R6446 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 2.7A, Sot-23; Channel Type Infineon
60R6446
N Channel Mosfet, 60V, 2.7A, Sot-23; Channel Type Infineon 60R6446
N CHANNEL MOSFET, 60V, 2.7A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 2.7A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT 60V 2.7A 92mOhm 2.5nC Qg

MOSFET MOSFT 60V 2.7A 92mOhm 2.5nC Qg

Buy Now Datasheet
Single FETs, MOSFETs - IRLML0060TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRLML0060TRPBF
Single FETs, MOSFETs IRLML0060TRPBF
MOSFET N-CH 60V 2.7A SOT23

MOSFET N-CH 60V 2.7A SOT23

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRLML0060TRPBF
Triode/MOS Tube/Transistor >> MOSFETs IRLML0060TRPBF
60V 2.7A 92mΩ@10V,2.7A 1.25W 2.5V@25uA N Channel SOT-23 MOSFETs ROHS

60V 2.7A 92mΩ@10V,2.7A 1.25W 2.5V@25uA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRLML0060TRPBF IRLML0060TRPBFCT-ND 7259341 7259341P 017761-IRLML0060TRPBF IRLML0060TRPBF 60R6446 IRLML0060TRPBF IRLML0060TRPBF IRLML0060TRPBF
Product Name 60V 2.7A SOT23 MOSFET Transistor Single FETs, MOSFETs MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML0060TRPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 60V, 2.7A, Sot-23; Channel Type Infineon MOSFET Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 60 volts 60 volts 60 volts 60 volts
Transconductance 0.0076 kS
PD 1.25 milliwatts 1250 milliwatts 1250 milliwatts 1250 milliwatts
Unlock Full Specs
to access all available technical data