Infineon Technologies AG Single FETs, MOSFETs IRLR3714PBF

Description
N-Channel 20V 36A (Tc) 47W (Tc) Surface Mount D-Pak
Request a Quote Datasheet
Description
N-Channel 20V 36A (Tc) 47W (Tc) Surface Mount D-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRLR3714PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLR3714PBF-ND
Single FETs, MOSFETs IRLR3714PBF-ND
N-Channel 20V 36A (Tc) 47W (Tc) Surface Mount D-Pak

N-Channel 20V 36A (Tc) 47W (Tc) Surface Mount D-Pak

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR3714PBF - 1047606-IRLR3714PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR3714PBF
1047606-IRLR3714PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR3714PBF 1047606-IRLR3714PBF
Manufacturer: Infineon Technologies Win Source Part Number: 1047606-IRLR3714PBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 47W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 36A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 9.7nC @ 4.5V Max Input Capacitance: 670pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 20 mOhm @ 18A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Quantity per package: 75

Manufacturer: Infineon Technologies
Win Source Part Number: 1047606-IRLR3714PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 47W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 36A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 9.7nC @ 4.5V
Max Input Capacitance: 670pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 20 mOhm @ 18A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Quantity per package: 75

Buy Now Datasheet
Singapore, Singapore
20V 36A DPAK MOSFET Transistor
278-IRLR3714PBF
20V 36A DPAK MOSFET Transistor 278-IRLR3714PBF
MOSFET N-CH 20V 36A DPAK Product overview: IRLR3714PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 36A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 36A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR3714PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 36A DPAK Product overview: IRLR3714PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 36A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 36A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR3714PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET N-CH 20V 36A DPAK - 376-IRLR3714PBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 20V 36A DPAK
376-IRLR3714PBF
MOSFET N-CH 20V 36A DPAK 376-IRLR3714PBF
MOSFET N-CH 20V 36A DPAK

MOSFET N-CH 20V 36A DPAK

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLR3714PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLR3714PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLR3714PBF
MOSFET N-CH 20V 36A DPAK

MOSFET N-CH 20V 36A DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRLR3714PBF-ND 1047606-IRLR3714PBF 278-IRLR3714PBF 376-IRLR3714PBF IRLR3714PBF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR3714PBF 20V 36A DPAK MOSFET Transistor MOSFET N-CH 20V 36A DPAK Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-Pak Tube TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
V(BR)DSS 20 volts 20 volts
PD 47000 milliwatts 47000 milliwatts 47000 milliwatts
Unlock Full Specs
to access all available technical data