Manufacturer: Infineon Technologies
Win Source Part Number: 1047577-IRLR014NTRPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 28W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 10A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 7.9nC @ 5V
Max Input Capacitance: 265pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 140 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2k pcs
N-Channel 55V 10A (Tc) 28W (Tc) Surface Mount D-Pak
MOSFET N-CH 55V 10A DPAK Product overview: IRLR014NTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 10A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 10A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR014NTRPBF can be used for catalog matching and distributor lookup.
MOSFET N-CH 55V 10A DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1047577-IRLR014NTRPBF | IRLR014NTRPBF-ND | 278-IRLR014NTRPBF | IRLR014NTRPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR014NTRPBF | Single FETs, MOSFETs | 55V 10A DPAK MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 55 volts | |||
| PD | 28000 milliwatts | 28000 milliwatts |