Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLH5036TRPBF IRLH5036TRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1047535-IRLH5036TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.6W (Ta), 160W (Tc) Family Name: IRLH5036 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PQFN (5x6) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 20A (Ta), 100A (Tc) Gate-Source Threshold Voltage: 2.5V @ 150μA Max Gate Charge: 90nC @ 10V Max Input Capacitance: 5360pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 4.4 mOhm @ 50A, 10V Alternative Parts (Cross-Reference): CSD18531Q5AT; CSD18531Q5A; DMT6005LPS-13; Introduction Date: April 12, 2010 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1047535-IRLH5036TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.6W (Ta), 160W (Tc) Family Name: IRLH5036 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PQFN (5x6) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 20A (Ta), 100A (Tc) Gate-Source Threshold Voltage: 2.5V @ 150μA Max Gate Charge: 90nC @ 10V Max Input Capacitance: 5360pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 4.4 mOhm @ 50A, 10V Alternative Parts (Cross-Reference): CSD18531Q5AT; CSD18531Q5A; DMT6005LPS-13; Introduction Date: April 12, 2010 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLH5036TRPBF - 1047535-IRLH5036TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLH5036TRPBF
1047535-IRLH5036TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLH5036TRPBF 1047535-IRLH5036TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1047535-IRLH5036TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.6W (Ta), 160W (Tc) Family Name: IRLH5036 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PQFN (5x6) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 20A (Ta), 100A (Tc) Gate-Source Threshold Voltage: 2.5V @ 150μA Max Gate Charge: 90nC @ 10V Max Input Capacitance: 5360pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 4.4 mOhm @ 50A, 10V Alternative Parts (Cross-Reference): CSD18531Q5AT; CSD18531Q5A; DMT6005LPS-13; Introduction Date: April 12, 2010 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1047535-IRLH5036TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.6W (Ta), 160W (Tc)
Family Name: IRLH5036
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PQFN (5x6)
Dimension: 8-PowerVDFN
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 20A (Ta), 100A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 150μA
Max Gate Charge: 90nC @ 10V
Max Input Capacitance: 5360pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 4.4 mOhm @ 50A, 10V
Alternative Parts (Cross-Reference): CSD18531Q5AT; CSD18531Q5A; DMT6005LPS-13;
Introduction Date: April 12, 2010
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRLH5036TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLH5036TRPBFTR-ND
Single FETs, MOSFETs IRLH5036TRPBFTR-ND
N-Channel 60V 20A (Ta), 100A (Tc) 3.6W (Ta), 160W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 60V 20A (Ta), 100A (Tc) 3.6W (Ta), 160W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Singapore, Singapore
60V 20A 100A MOSFET Transistor
278-IRLH5036TRPBF
60V 20A 100A MOSFET Transistor 278-IRLH5036TRPBF
MOSFET N-CH 60V 20A/100A 8PQFN Product overview: IRLH5036TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 20A, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLH5036TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 20A/100A 8PQFN Product overview: IRLH5036TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 20A, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLH5036TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLH5036TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLH5036TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLH5036TRPBF
MOSFET N-CH 60V 20A/100A 8PQFN

MOSFET N-CH 60V 20A/100A 8PQFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1047535-IRLH5036TRPBF IRLH5036TRPBFTR-ND 278-IRLH5036TRPBF IRLH5036TRPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLH5036TRPBF Single FETs, MOSFETs 60V 20A 100A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 60 volts
PD 3600 to 160000 milliwatts 3600 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

300 Watt, 48 Volt, 1.8-2.2 GHz GaN RF Power Transistor - QPD2194 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI400
Power Gain 21 dB
View Details
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details