Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL630STRLPBF IRL630STRLPBF

Description
Manufacturer: Vishay Win Source Part Number: 921549-IRL630STRLPBF Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 200 V 9A (Tc) 3.1W (Ta), 74W (Tc) Surface Mount D²PAK (TO-263) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: IRL630 Categories: Discrete Semiconductor Products Case / Package: D2PAK (TO-263) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks HTSUS: 8541.29.0095 Other Part Number: IRL630STRLPBFTR, IRL630STRLPBFDKR, IRL630STRLPBFCT, IRL630STRLPBF-ND
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 921549-IRL630STRLPBF Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 200 V 9A (Tc) 3.1W (Ta), 74W (Tc) Surface Mount D²PAK (TO-263) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: IRL630 Categories: Discrete Semiconductor Products Case / Package: D2PAK (TO-263) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks HTSUS: 8541.29.0095 Other Part Number: IRL630STRLPBFTR, IRL630STRLPBFDKR, IRL630STRLPBFCT, IRL630STRLPBF-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL630STRLPBF - 921549-IRL630STRLPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL630STRLPBF
921549-IRL630STRLPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL630STRLPBF 921549-IRL630STRLPBF
Manufacturer: Vishay Win Source Part Number: 921549-IRL630STRLPBF Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 200 V 9A (Tc) 3.1W (Ta), 74W (Tc) Surface Mount D²PAK (TO-263) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: IRL630 Categories: Discrete Semiconductor Products Case / Package: D2PAK (TO-263) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks HTSUS: 8541.29.0095 Other Part Number: IRL630STRLPBFTR, IRL630STRLPBFDKR, IRL630STRLPBFCT, IRL630STRLPBF-ND

Manufacturer: Vishay
Win Source Part Number: 921549-IRL630STRLPBF
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 200 V 9A (Tc) 3.1W (Ta), 74W (Tc) Surface Mount D²PAK (TO-263)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: IRL630
Categories: Discrete Semiconductor Products
Case / Package: D2PAK (TO-263)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
HTSUS: 8541.29.0095
Other Part Number: IRL630STRLPBFTR, IRL630STRLPBFDKR, IRL630STRLPBFCT, IRL630STRLPBF-ND

Buy Now Datasheet
Single FETs, MOSFETs - IRL630STRLPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRL630STRLPBFTR-ND
Single FETs, MOSFETs IRL630STRLPBFTR-ND
N-Channel 200V 9A (Tc) 3.1W (Ta), 74W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 200V 9A (Tc) 3.1W (Ta), 74W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Singapore, Singapore
N-Channel SMD 200V 9A MOSFET Transistor
2088-IRL630STRLPBF
N-Channel SMD 200V 9A MOSFET Transistor 2088-IRL630STRLPBF
N-Channel MOSFET, 200V, 9A, 400mR, D2PAK, SMD Product overview: IRL630STRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 200V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 200V, 9A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRL630STRLPBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 200V, 9A, 400mR, D2PAK, SMD Product overview: IRL630STRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 200V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 200V, 9A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRL630STRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
N Channel Mosfet, 200V, 9A, Smd-220, Full Reel; Channel Type Vishay - 73K8352 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 200V, 9A, Smd-220, Full Reel; Channel Type Vishay
73K8352
N Channel Mosfet, 200V, 9A, Smd-220, Full Reel; Channel Type Vishay 73K8352
N CHANNEL MOSFET, 200V, 9A, SMD-220, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

N CHANNEL MOSFET, 200V, 9A, SMD-220, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRL630STRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRL630STRLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRL630STRLPBF
MOSFET N-CH 200V 9A D2PAK

MOSFET N-CH 200V 9A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Chan 200V 9.0 Amp

MOSFET N-Chan 200V 9.0 Amp

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 921549-IRL630STRLPBF IRL630STRLPBFTR-ND 2088-IRL630STRLPBF 73K8352 IRL630STRLPBF IRL630STRLPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL630STRLPBF Single FETs, MOSFETs N-Channel SMD 200V 9A MOSFET Transistor N Channel Mosfet, 200V, 9A, Smd-220, Full Reel; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package Type TO-263; SOT3; D2PAK (TO-263) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data

Similar Products

150V 27A MOSFET Transistor - 278-AUIRF6218S - ERSAELECTRONICS PTE. LTD.
Specs
PD 250000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
6 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 12 GHz, 70 Watt Discrete Power GaN on SiC HEMT - TGF2957 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers