Infineon Technologies AG Single FETs, MOSFETs IRLL024ZPBF

Description
N-Channel 55V 5A (Tc) 1W (Ta) Surface Mount SOT-223
Request a Quote Datasheet
Description
N-Channel 55V 5A (Tc) 1W (Ta) Surface Mount SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRLL024ZPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLL024ZPBF-ND
Single FETs, MOSFETs IRLL024ZPBF-ND
N-Channel 55V 5A (Tc) 1W (Ta) Surface Mount SOT-223

N-Channel 55V 5A (Tc) 1W (Ta) Surface Mount SOT-223

Buy Now Datasheet
Singapore, Singapore
55V 5A MOSFET Transistor
278-IRLL024ZPBF
55V 5A MOSFET Transistor 278-IRLL024ZPBF
MOSFET N-CH 55V 5A SOT223 Product overview: IRLL024ZPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLL024ZPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 5A SOT223 Product overview: IRLL024ZPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLL024ZPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLL024ZPBF - 1047566-IRLL024ZPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLL024ZPBF
1047566-IRLL024ZPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLL024ZPBF 1047566-IRLL024ZPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1047566-IRLL024ZPBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 5A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 11nC @ 5V Max Input Capacitance: 380pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 60 mOhm @ 3A, 10V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1047566-IRLL024ZPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 5A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 11nC @ 5V
Max Input Capacitance: 380pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 60 mOhm @ 3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLL024ZPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLL024ZPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLL024ZPBF
MOSFET N-CH 55V 5A SOT223

MOSFET N-CH 55V 5A SOT223

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRLL024ZPBF-ND 278-IRLL024ZPBF 1047566-IRLL024ZPBF IRLL024ZPBF
Product Name Single FETs, MOSFETs 55V 5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLL024ZPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type SOT223; TO-261-4, TO-261AA Tube SOT3; SOT-223 TO-261-4, TO-261AA
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts 55 volts
Unlock Full Specs
to access all available technical data