Infineon Technologies AG FETs - Single - IRLR2703TRLPBF IRLR2703TRLPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 801727-IRLR2703TRLPB F Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30V Part Status: Obsolete (End Of Life) Supplier Device Package: D-Pak Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Power Dissipation (Maximum): 45W (Tc) Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 45mOhm at 14A, 10V Gate Charge (Qg) (Maximum) at Vgs: 15nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 450pF at 25V Current - Continuous Drain (Id) at 25°C: 23A (Tc) Vgs(th) (Maximum) at Id: 1V at 250μA Maximum Vgs: ±16V
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 801727-IRLR2703TRLPB F Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30V Part Status: Obsolete (End Of Life) Supplier Device Package: D-Pak Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Power Dissipation (Maximum): 45W (Tc) Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 45mOhm at 14A, 10V Gate Charge (Qg) (Maximum) at Vgs: 15nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 450pF at 25V Current - Continuous Drain (Id) at 25°C: 23A (Tc) Vgs(th) (Maximum) at Id: 1V at 250μA Maximum Vgs: ±16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - IRLR2703TRLPBF - 801727-IRLR2703TRLPBF - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRLR2703TRLPBF
801727-IRLR2703TRLPBF
FETs - Single - IRLR2703TRLPBF 801727-IRLR2703TRLPBF
Manufacturer: Infineon Technologies Win Source Part Number: 801727-IRLR2703TRLPB F Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30V Part Status: Obsolete (End Of Life) Supplier Device Package: D-Pak Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Power Dissipation (Maximum): 45W (Tc) Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 45mOhm at 14A, 10V Gate Charge (Qg) (Maximum) at Vgs: 15nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 450pF at 25V Current - Continuous Drain (Id) at 25°C: 23A (Tc) Vgs(th) (Maximum) at Id: 1V at 250μA Maximum Vgs: ±16V

Manufacturer: Infineon Technologies
Win Source Part Number: 801727-IRLR2703TRLPBF
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30V
Part Status: Obsolete (End Of Life)
Supplier Device Package: D-Pak
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Power Dissipation (Maximum): 45W (Tc)
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 45mOhm at 14A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 15nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 450pF at 25V
Current - Continuous Drain (Id) at 25°C: 23A (Tc)
Vgs(th) (Maximum) at Id: 1V at 250μA
Maximum Vgs: ±16V

Buy Now
Singapore, Singapore
30V 23A DPAK MOSFET Transistor
278-IRLR2703TRLPBF
30V 23A DPAK MOSFET Transistor 278-IRLR2703TRLPBF
MOSFET N-CH 30V 23A DPAK Product overview: IRLR2703TRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 23A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 23A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR2703TRLPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 23A DPAK Product overview: IRLR2703TRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 23A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 23A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR2703TRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRLR2703TRLPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLR2703TRLPBF-ND
Single FETs, MOSFETs IRLR2703TRLPBF-ND
N-Channel 30V 23A (Tc) 45W (Tc) Surface Mount D-Pak

N-Channel 30V 23A (Tc) 45W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLR2703TRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLR2703TRLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLR2703TRLPBF
MOSFET N-CH 30V 23A DPAK

MOSFET N-CH 30V 23A DPAK

Supplier's Site
Single FETs, MOSFETs - IRLR2703TRLPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRLR2703TRLPBF
Single FETs, MOSFETs IRLR2703TRLPBF
MOSFET N-CH 30V 23A DPAK

MOSFET N-CH 30V 23A DPAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 801727-IRLR2703TRLPBF 278-IRLR2703TRLPBF IRLR2703TRLPBF-ND IRLR2703TRLPBF IRLR2703TRLPBF
Product Name FETs - Single - IRLR2703TRLPBF 30V 23A DPAK MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 45000 milliwatts 45000 milliwatts 45000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; TO-252 (DPAK) Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRF9540N-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
5 suppliers