Vishay Precision Group Single FETs, MOSFETs IRLIZ34GPBF

Description
N-Channel 60V 20A (Tc) 42W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 60V 20A (Tc) 42W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRLIZ34GPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLIZ34GPBF-ND
Single FETs, MOSFETs IRLIZ34GPBF-ND
N-Channel 60V 20A (Tc) 42W (Tc) Through Hole TO-220-3

N-Channel 60V 20A (Tc) 42W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V 20A TO-220 MOSFET Transistor
2088-IRLIZ34GPBF
N-Channel 60V 20A TO-220 MOSFET Transistor 2088-IRLIZ34GPBF
N-Channel MOSFET, 60V, 20A, 50mR, TO-220 Product overview: IRLIZ34GPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 20A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 20A, TO-220, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRLIZ34GPBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 60V, 20A, 50mR, TO-220 Product overview: IRLIZ34GPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 20A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 20A, TO-220, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRLIZ34GPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLIZ34GPBF - 1188562-IRLIZ34GPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLIZ34GPBF
1188562-IRLIZ34GPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLIZ34GPBF 1188562-IRLIZ34GPBF
Manufacturer: Vishay Win Source Part Number: 1188562-IRLIZ34GPBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-220-3 Full Pack, Isolated Tab Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 20A (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-220-3 Channel Type Type: N Drain Source Voltage: 60V Vgs(th) (Maximum) @ Id: 2V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 35nC @ 5V Input Capacitance (Ciss) (Maximum) @ Vds: 1600pF @ 25V Vgs (Maximum): ±10V Power Dissipation (Maximum): 42W (Tc) Rds On (Maximum) @ Id, Vgs: 50 mOhm @ 12A, 5V Alternative Parts (Cross-Reference): BUK444-60H; 2SK2232(TMSC,F); 2SK2232(LBS2NSAN); Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1188562-IRLIZ34GPBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-220-3 Full Pack, Isolated Tab
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 20A (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-220-3
Channel Type Type: N
Drain Source Voltage: 60V
Vgs(th) (Maximum) @ Id: 2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 35nC @ 5V
Input Capacitance (Ciss) (Maximum) @ Vds: 1600pF @ 25V
Vgs (Maximum): ±10V
Power Dissipation (Maximum): 42W (Tc)
Rds On (Maximum) @ Id, Vgs: 50 mOhm @ 12A, 5V
Alternative Parts (Cross-Reference): BUK444-60H; 2SK2232(TMSC,F); 2SK2232(LBS2NSAN);
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFETs - 2567331 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567331
MOSFETs 2567331
N channel Mosfet

N channel Mosfet

Supplier's Site
MOSFETs - 2567330 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567330
MOSFETs 2567330
N channel Mosfet

N channel Mosfet

Supplier's Site
MOSFETs - 2567331P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567331P
MOSFETs 2567331P
N channel Mosfet

N channel Mosfet

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 60V HEXFET MOSFET

MOSFET N-CH 60V HEXFET MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLIZ34GPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLIZ34GPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLIZ34GPBF
MOSFET N-CH 60V 20A TO220-3

MOSFET N-CH 60V 20A TO220-3

Supplier's Site
MOSFET N-CH 60V 20A TO220FP - 880-IRLIZ34GPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 60V 20A TO220FP
880-IRLIZ34GPBF
MOSFET N-CH 60V 20A TO220FP 880-IRLIZ34GPBF
MOSFET N-CH 60V 20A TO220FP

MOSFET N-CH 60V 20A TO220FP

Supplier's Site
N Channel Mosfet, 60V, 20A, To-220; Channel Type Vishay - 63J7579 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 20A, To-220; Channel Type Vishay
63J7579
N Channel Mosfet, 60V, 20A, To-220; Channel Type Vishay 63J7579
N CHANNEL MOSFET, 60V, 20A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:20A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:2V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 20A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:20A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:2V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRLIZ34GPBF-ND 2088-IRLIZ34GPBF 1188562-IRLIZ34GPBF 2567331 IRLIZ34GPBF IRLIZ34GPBF 880-IRLIZ34GPBF 63J7579
Product Name Single FETs, MOSFETs N-Channel 60V 20A TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLIZ34GPBF MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 60V 20A TO220FP N Channel Mosfet, 60V, 20A, To-220; Channel Type Vishay
Polarity N-Channel N-Channel N-Channel
Package Type TO-220; TO-220-3 Full Pack, Isolated Tab TO-220; SOT3 TO-220; TO-220 TO-220; TO-220-3 Full Pack, Isolated Tab TO-3; TO-220
PD 42000 milliwatts 42000 milliwatts 42000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
QG 35 nC
Unlock Full Specs
to access all available technical data