Infineon Technologies AG Single FETs, MOSFETs IRLBA1304P

Description
N-Channel 40V 185A (Tc) 300W (Tc) Through Hole SUPER-220™ (TO-273AA)
Request a Quote Datasheet
Description
N-Channel 40V 185A (Tc) 300W (Tc) Through Hole SUPER-220™ (TO-273AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRLBA1304P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLBA1304P-ND
Single FETs, MOSFETs IRLBA1304P-ND
N-Channel 40V 185A (Tc) 300W (Tc) Through Hole SUPER-220™ (TO-273AA)

N-Channel 40V 185A (Tc) 300W (Tc) Through Hole SUPER-220™ (TO-273AA)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLBA1304P - 777114-IRLBA1304P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLBA1304P
777114-IRLBA1304P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLBA1304P 777114-IRLBA1304P
Manufacturer: Infineon Technologies Win Source Part Number: 777114-IRLBA1304P Series: HEXFET Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: Super-220-3 (Straight Leads) Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 185A (Tc) Part Status: Obsolete(EOL) Family Name: IRLBA1304P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: SUPER-220 (TO-273AA) Channel Type Type: N Drain Source Voltage: 40V Vgs(th) (Maximum) @ Id: 1V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 140nC @ 4.5V Input Capacitance (Ciss) (Maximum) @ Vds: 7660pF @ 25V Vgs (Maximum): ±16V Power Dissipation (Maximum): 300W (Tc) Rds On (Maximum) @ Id, Vgs: 4 mOhm @ 110A, 10V Alternative Parts (Cross-Reference): H7N0401LD; H7N0401LD-E; Introduction Date: June 01, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 777114-IRLBA1304P
Series: HEXFET
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: Super-220-3 (Straight Leads)
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 185A (Tc)
Part Status: Obsolete(EOL)
Family Name: IRLBA1304P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: SUPER-220 (TO-273AA)
Channel Type Type: N
Drain Source Voltage: 40V
Vgs(th) (Maximum) @ Id: 1V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 140nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 7660pF @ 25V
Vgs (Maximum): ±16V
Power Dissipation (Maximum): 300W (Tc)
Rds On (Maximum) @ Id, Vgs: 4 mOhm @ 110A, 10V
Alternative Parts (Cross-Reference): H7N0401LD; H7N0401LD-E;
Introduction Date: June 01, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLBA1304P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLBA1304P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLBA1304P
MOSFET N-CH 40V 185A SUPER-220

MOSFET N-CH 40V 185A SUPER-220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRLBA1304P-ND 777114-IRLBA1304P IRLBA1304P
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLBA1304P Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - 94-3449-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details