Infineon Technologies AG Single FETs, MOSFETs IRLIB9343PBF

Description
P-Channel 55V 14A (Tc) 33W (Tc) Through Hole TO-220AB Full-Pak
Request a Quote Datasheet
Description
P-Channel 55V 14A (Tc) 33W (Tc) Through Hole TO-220AB Full-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRLIB9343PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLIB9343PBF-ND
Single FETs, MOSFETs IRLIB9343PBF-ND
P-Channel 55V 14A (Tc) 33W (Tc) Through Hole TO-220AB Full-Pak

P-Channel 55V 14A (Tc) 33W (Tc) Through Hole TO-220AB Full-Pak

Buy Now Datasheet
Singapore, Singapore
55V 14A MOSFET Transistor
278-IRLIB9343PBF
55V 14A MOSFET Transistor 278-IRLIB9343PBF
MOSFET P-CH 55V 14A TO220AB FP Product overview: IRLIB9343PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLIB9343PBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 55V 14A TO220AB FP Product overview: IRLIB9343PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLIB9343PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLIB9343PBF - 1047559-IRLIB9343PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLIB9343PBF
1047559-IRLIB9343PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLIB9343PBF 1047559-IRLIB9343PBF
Manufacturer: Infineon Technologies Win Source Part Number: 1047559-IRLIB9343PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 33W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: TO-220AB Full-Pak Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 14A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 47nC @ 10V Max Input Capacitance: 660pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 105 mOhm @ 3.4A, 10V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Audio

Manufacturer: Infineon Technologies
Win Source Part Number: 1047559-IRLIB9343PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 33W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -40°C to 175°C (TJ)
Case / Package: TO-220AB Full-Pak
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 14A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 47nC @ 10V
Max Input Capacitance: 660pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 105 mOhm @ 3.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Audio

Buy Now Datasheet
MOSFET P-CH 55V 14A TO220FP - 376-IRLIB9343PBF - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 55V 14A TO220FP
376-IRLIB9343PBF
MOSFET P-CH 55V 14A TO220FP 376-IRLIB9343PBF
MOSFET P-CH 55V 14A TO220FP

MOSFET P-CH 55V 14A TO220FP

Supplier's Site
Single FETs, MOSFETs - IRLIB9343PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRLIB9343PBF
Single FETs, MOSFETs IRLIB9343PBF
MOSFET P-CH 55V 14A TO220AB FP

MOSFET P-CH 55V 14A TO220AB FP

Supplier's Site Datasheet
Mosfet, P, To-220 Isol; Transistor Polarity Infineon - 34M6476 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P, To-220 Isol; Transistor Polarity Infineon
34M6476
Mosfet, P, To-220 Isol; Transistor Polarity Infineon 34M6476
MOSFET, P, TO-220 ISOL; Transistor Polarity:P Channel; Continuous Drain Current Id:14A; Drain Source Voltage Vds:-55V; On Resistance Rds(on):0.093ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-1V; Power Dissipation RoHS Compliant: Yes

MOSFET, P, TO-220 ISOL; Transistor Polarity:P Channel; Continuous Drain Current Id:14A; Drain Source Voltage Vds:-55V; On Resistance Rds(on):0.093ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-1V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLIB9343PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLIB9343PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLIB9343PBF
MOSFET P-CH 55V 14A TO220AB FP

MOSFET P-CH 55V 14A TO220AB FP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 1 P-CH -55V HEXFET 105mOhms 31nC

MOSFET 1 P-CH -55V HEXFET 105mOhms 31nC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRLIB9343PBF-ND 278-IRLIB9343PBF 1047559-IRLIB9343PBF 376-IRLIB9343PBF IRLIB9343PBF 34M6476 IRLIB9343PBF IRLIB9343PBF
Product Name Single FETs, MOSFETs 55V 14A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLIB9343PBF MOSFET P-CH 55V 14A TO220FP Single FETs, MOSFETs Mosfet, P, To-220 Isol; Transistor Polarity Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel; P-Channel P-Channel; P-Channel
Package Type TO-220; TO-220-3 Full Pack Tube TO-220; SOT3; TO-220AB Full-Pak TO-220; TO-220-3 Full Pack TO-3; TO-220 TO-220; TO-220-3 Full Pack
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 55 volts 55 volts -55 volts 55 volts
PD 33000 milliwatts 33000 milliwatts 33000 milliwatts 33000 milliwatts
Unlock Full Specs
to access all available technical data