Manufacturer: Infineon Technologies
Win Source Part Number: 1047702-IRLZ34NL
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.8W (Ta), 68W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-262
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 30A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 25nC @ 5V
Max Input Capacitance: 880pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 35 mOhm @ 16A, 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
N-Channel 55V 30A (Tc) 3.8W (Ta), 68W (Tc) Through Hole TO-262
MOSFET N-CH 55V 30A TO262 Product overview: IRLZ34NL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLZ34NL can be used for catalog matching and distributor lookup.
MOSFET N-CH 55V 30A TO262
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1047702-IRLZ34NL | IRLZ34NL-ND | 278-IRLZ34NL | IRLZ34NL |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLZ34NL | Single FETs, MOSFETs | 55V 30A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 55 volts | |||
| PD | 3800 to 68000 milliwatts | 3800 milliwatts |