N-Channel 30V 61A (Tc) 47W (Tc) Through Hole TO-220AB Full-Pak
Manufacturer: Infineon Technologies
Win Source Part Number: 040803-IRLI2203NPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 47W (Tc)
Family Name: IRLI2203
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB Full-Pak
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 61A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 110nC @ 4.5V
Max Input Capacitance: 3500pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 7 mOhm @ 37A, 10V
Alternative Parts (Cross-Reference): FDP7042L; SW75N03G-TA3-T; H7N0307AB-E; H7N0307AB;
Introduction Date: August 17, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MOSFET N-CH 30V 61A TO220AB FP Product overview: IRLI2203NPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 61A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 61A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLI2203NPBF can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 61A TO220AB FP
MOSFET N-CH 30V 61A TO220AB FP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRLI2203NPBF-ND | 040803-IRLI2203NPBF | 278-IRLI2203NPBF | IRLI2203NPBF | IRLI2203NPBF |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLI2203NPBF | 30V 61A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-220; TO-220-3 Full Pack | TO-220; SOT3; TO-220AB Full-Pak | Tube | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack |
| V(BR)DSS | 30 volts | 30 volts | |||
| PD | 47000 milliwatts | 47000 milliwatts | 47000 milliwatts |