Manufacturer: Infineon Technologies
Win Source Part Number: 1188522-IRL6372PBF
Packaging: Tube
Mounting Style: SMD
FET Feature: Logic Level Gate
Transistor Polarity: 2 N-Channel (Dual)
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-SO
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: IRL6372PBF
Manufacturer Pack Quantity: 3,800
MSL Level: 1 (Unlimited)
Maximum Power: 2W
Vds - Drain-Source Breakdown Voltage: 30V
Id - Continuous Drain Current: 8.1A
Rds On (Maximum) at Id, Vgs: 17.9mOhm at 8.1A, 4.5V
Gate Source Voltage(th) (Maximum) at Id: 1.1V at 10μA
Gate Charge (Qg) (Maximum) at Vgs: 11nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 1020pF at 25V
Mosfet Array 2 N-Channel (Dual) 30V 8.1A 2W Surface Mount 8-SO
MOSFET 2N-CH 30V 8.1A 8SO Product overview: IRL6372PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRL6372PBF can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 30V 8.1A 8SO
MOSFET 2N-CH 30V 8.1A 8SO
MOSFET 2N-CH 30V 8.1A 8SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1188522-IRL6372PBF | IRL6372PBF-ND | 289-IRL6372PBF | IRL6372PBF | IRL6372PBF | 376-IRL6372PBF |
| Product Name | FETs - Arrays - IRL6372PBF | FET, MOSFET Arrays | 30V 8.1A MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET 2N-CH 30V 8.1A 8SO |
| Polarity | N-Channel; 2 N-Channel (Dual) | N-Channel; 2 N-Channel (Dual) | ||||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | SOT3 | "8-SOIC (0.154"", 3.90mm Width)" | Tube | 8-SOIC (0.154", 3.90mm Width) | ||
| Packing Method | Tube; Tube | Tube | Tube; Tube | Tube; Tube |