Manufacturer: Vishay
Win Source Part Number: 017751-IRL640STRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta), 125W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 17A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 66nC @ 5V
Max Input Capacitance: 1800pF @ 25V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 180 mOhm @ 10A, 5V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
N-Channel MOSFET, 200V, 17A, 180mR, D2PAK, Surface Mount Product overview: IRL640STRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 200V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 200V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL640STRLPBF can be used for catalog matching and distributor lookup.
N-Channel 200V 17A (Tc) 3.1W (Ta), 125W (Tc) Surface Mount D²PAK (TO-263)
N-Channel 200V 17A (Tc) 3.1W (Ta), 125W (Tc) Surface Mount D²PAK (TO-263)
N-Channel 200V 17A (Tc) 3.1W (Ta), 125W (Tc) Surface Mount D²PAK (TO-263)
N CHANNEL MOSFET, 200V, 17A SMD-220, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:17A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes
MOSFET N-CH 200V 17A D2PAK
MOSFET N-CH 200V 17A D2PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 017751-IRL640STRLPBF | 278-IRL640STRLPBF | IRL640STRLPBFCT-ND | 41K2484 | IRL640STRLPBF | IRL640STRLPBF | IRL640STRLPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL640STRLPBF | N-Channel SMD 200V 17A MOSFET Transistor | Single FETs, MOSFETs | N Channel Mosfet, 200V, 17A Smd-220, Full Reel; Channel Type Vishay | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 200 volts | 200 volts | |||||
| PD | 3100 to 125000 milliwatts | 104000 milliwatts | 3100 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |