Manufacturer: Infineon Technologies
Win Source Part Number: 069716-IRLIZ24NPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 26W (Tc)
Family Name: IRLIZ24
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB Full-Pak
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 14A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 15nC @ 5V
Max Input Capacitance: 480pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 60 mOhm @ 8.4A, 10V
Alternative Parts (Cross-Reference): STP20NE06LFP; STF20NF06L; IRLIZ24N;
Introduction Date: February 25, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MOSFET N-CH 55V 14A TO220AB FP Product overview: IRLIZ24NPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLIZ24NPBF can be used for catalog matching and distributor lookup.
N-Channel 55V 14A (Tc) 26W (Tc) Through Hole TO-220AB Full-Pak
MOSFET N-CH 55V 14A TO220AB FP
MOSFET, 55V, 14A, 60 MOHM, 10 NC QG, LOGIC LEVEL, TO-220 FULLPACK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 069716-IRLIZ24NPBF | 278-IRLIZ24NPBF | IRLIZ24NPBF-ND | IRLIZ24NPBF | 70018556 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLIZ24NPBF | 55V 14A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET, 55V, 14A, 60 MOHM, 10 NC QG, LOGIC LEVEL, TO-220 FULLPACK |
| Polarity | N-Channel; N-Channel | N-Channel | |||
| V(BR)DSS | 55 volts | ||||
| PD | 26000 milliwatts | 26000 milliwatts |